Nexperia B.V. NPN general-purpose double transistors BCV61B,235

Description
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Description
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose double transistors in a small SOT143B surface-mounted plastic package, featuring matched pairs with DC current gain ranging from 200 to 450 for the BCV61B variant, collector-emitter voltage rating of 30 V, collector current rating of 100 mA, and total power dissipation of 250 mW at 25°C ambient temperature. Current matching between transistors is maintained between 0.7 and 1.3 across ambient temperatures from -65°C to 150°C.

Datasheet Summary
Powered by GS/AI

NPN general-purpose double transistors in a small SOT143B surface-mounted plastic package, featuring matched pairs with DC current gain ranging from 200 to 450 for the BCV61B variant, collector-emitter voltage rating of 30 V, collector current rating of 100 mA, and total power dissipation of 250 mW at 25°C ambient temperature. Current matching between transistors is maintained between 0.7 and 1.3 across ambient temperatures from -65°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
NPN general-purpose double transistors - BCV61B,235 - Nexperia B.V.
Nijmegen, Netherlands
NPN general-purpose double transistors
BCV61B,235
NPN general-purpose double transistors BCV61B,235
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors

NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)
  • Matched pairs
  • AEC-Q101 qualified

Applications

  • Applications with working point independent of temperature
  • Current mirrors
Supplier's Site Datasheet
Singapore, Singapore
Dual 30V 100MA Bipolar Transistor
294-BCV61B,235
Dual 30V 100MA Bipolar Transistor 294-BCV61B,235
TRANS NPN 30V 100MA DUAL SOT143B Product overview: BCV61B,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 100MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV61B,235 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 100MA DUAL SOT143B Product overview: BCV61B,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 100MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV61B,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor Rohs Compliant Nexperia - 28AK6249 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Rohs Compliant Nexperia
28AK6249
Transistor Rohs Compliant Nexperia 28AK6249
TRANSISTOR ROHS COMPLIANT: YES

TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Special Purpose - BCV61B,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
BCV61B,235
Discrete Semiconductor Products - Transistors - Special Purpose BCV61B,235
TRANS NPN 30V 100MA DUAL SOT143B

TRANS NPN 30V 100MA DUAL SOT143B

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number BCV61B,235 294-BCV61B,235 28AK6249 BCV61B,235
Product Name NPN general-purpose double transistors Dual 30V 100MA Bipolar Transistor Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Special Purpose
Package Type SOT143; SOT143B SOT143B Tape & Reel (TR) TO-3 SOT143; SOT-143B
Polarity NPN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps
VCBO 30 volts
Unlock Full Specs
to access all available technical data