PNP medium power transistor in a SOT223 surface-mounted plastic package designed for applications such as linear voltage regulators, high-side switches, and MOSFET drivers. It has a collector-emitter voltage rating of -20 V, a continuous collector current of -2 A, and a peak collector current of -3 A. Total power dissipation is up to 1.35 W with a 6 cm² collector pad on an FR4 PCB. The device supports three current gain selections and operates across a junction temperature range of -55 °C to 150 °C.
PNP medium power transistor in a Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
20 V, 2 A PNP medium power transistor SC-73 4-Pin Product overview: BCP69,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP69,135 can be used for catalog matching and distributor lookup.
TRANS PNP 20V 1A SOT-223
Bipolar (BJT) Transistor PNP 20V 1A 140MHz 1.4W Surface Mount SOT-223
TRANS PNP 20V 1A SOT-223
Win Source Part Number: 1048866-BCP69,135
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 1.4 W
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V
Frequency - Transition: 140MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SA1900T100Q; NSS20200W6T1G; DSA500100L; DSA5001S0L; 2SAR522UBTL; DSA5001R0LBCP69 135; BCP69135;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 933969380135,BCP69 /T3-ND,BCP69 /T3
Base Product Number: BCP69
TRANS PNP 20V 1A SOT223
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP69,135 | 276-BCP69,135 | 1727-BCP69,135CT-ND | 1048866-BCP69,135 | BCP69,135 | 28AK6236 |
| Product Name | 20 V, 1 A PNP medium power transistor | 20 V 2 A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT3 | AEC-Q100 | TO-3 | |
| Polarity | PNP | PNP | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| Power Gain | 85 dB |