Nexperia B.V. NPN high voltage transistor BF820,235

Description
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF821 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment
Request a Quote
Description
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF821 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Maximum collector-base and collector-emitter voltage is 300 V, with a maximum collector current of 50 mA. The device has a minimum DC current gain of 50 at V_CE = 20 V and I_C = 25 mA, and a transition frequency of 60 MHz. Maximum power dissipation is 250 mW, with a junction temperature rating up to 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB. PNP complement is BF821. Used in telephony and professional communication equipment.

Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Maximum collector-base and collector-emitter voltage is 300 V, with a maximum collector current of 50 mA. The device has a minimum DC current gain of 50 at V_CE = 20 V and I_C = 25 mA, and a transition frequency of 60 MHz. Maximum power dissipation is 250 mW, with a junction temperature rating up to 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB. PNP complement is BF821. Used in telephony and professional communication equipment.

Suppliers

Company
Product
Description
Supplier Links
NPN high voltage transistor - BF820,235 - Nexperia B.V.
Nijmegen, Netherlands
NPN high voltage transistor
BF820,235
NPN high voltage transistor BF820,235
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF821 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment

NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BF821

Features and benefits

  • Low current (max. 50 mA)
  • High voltage (max. 300 V)

Applications

  • Telephony and professional communication equipment
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5476-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5476-6-ND
Single Bipolar Transistors 1727-5476-6-ND
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5476-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5476-2-ND
Single Bipolar Transistors 1727-5476-2-ND
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5476-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5476-1-ND
Single Bipolar Transistors 1727-5476-1-ND
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BF820,235
Bipolar Transistor 276-BF820,235
BF820; BF822 - NPN high voltage transistors TO-236 3-Pin Product overview: BF820,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF820,235 can be used for catalog matching and distributor lookup.

BF820; BF822 - NPN high voltage transistors TO-236 3-Pin Product overview: BF820,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF820,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6500 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6500
Transistor, Bipolar Rohs Compliant Nexperia 28AK6500
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF820,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF820,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF820,235
TRANS NPN 300V 0.05A TO236AB

TRANS NPN 300V 0.05A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BF820,235 1727-5476-6-ND 276-BF820,235 28AK6500 BF820,235
Product Name NPN high voltage transistor Single Bipolar Transistors Bipolar Transistor Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846AW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
NPN/PNP general purpose transistor - BC817DPN,125 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
45 V, 100 mA NPN/PNP general-purpose double transistor - BC847BPNH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-40H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers