NPN high-voltage transistor in a SOT223 surface-mounted plastic package measuring 6.5 mm × 3.5 mm × 1.65 mm. Features a collector-emitter voltage rating of 250 V, collector current of 100 mA, and total power dissipation of 1.2 W at 25 °C ambient. Junction temperature ranges from -65 °C to 150 °C. Low feedback capacitance of 1.6 pF at 30 V and 1 MHz. Thermal resistance from junction to ambient is 106 K/W when mounted on a 1 cm² copper pad. PNP complement is BF723. Suitable for general purpose high-voltage circuits.
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package.
PNP complement: BF723
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 250V 100mA 60MHz 1.2W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 250V 100mA 60MHz 1.2W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 250V 100mA 60MHz 1.2W Surface Mount SOT-223
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1023203-BF722,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 600mV @ 5mA, 30mA
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 50 @ 25mA, 20V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
BF720; BF722 - NPN high-voltage transistors SC-73 4-Pin Product overview: BF722,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF722,115 can be used for catalog matching and distributor lookup.
TRANS NPN 250V 0.1A SOT223
TRANS NPN 250V 0.1A SOT223
Bipolar (BJT) Single Transistor, NPN, 250 V, 60 MHz, 1.2 W, 100 mA, 50 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 250 V, 60 MHz, 1.2 W, 100 mA, 50 RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BF722,115 | 1727-5377-1-ND | 1023203-BF722,115 | 276-BF722,115 | 554-BF722,115 | BF722,115 | 93X3940 |
| Product Name | NPN high voltage transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BF722,115 | Bipolar Transistor | TRANS NPN 250V 0.1A SOT223 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Npn, 250 V, 60 Mhz, 1.2 W, 100 Ma, 50 Rohs Compliant Nexperia |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | AEC-Q101 | TO-3 | ||
| Polarity | NPN | NPN; NPN | NPN; NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive | ||||||
| Transistor Technology / Material | SILICON |