Nexperia B.V. 80 V, 1 A PNP medium power transistors BCP53-10H-QX

Description
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote Datasheet
Description
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BCP53-10H-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BCP53-10H-QX
80 V, 1 A PNP medium power transistors BCP53-10H-QX
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP53-10H-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-10H-QXTR-ND
Single Bipolar Transistors 1727-BCP53-10H-QXTR-ND
TRANS PNP 80V 1A SOT-223

TRANS PNP 80V 1A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP53-10H-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-10H-QXCT-ND
Single Bipolar Transistors 1727-BCP53-10H-QXCT-ND
TRANS PNP 80V 1A SOT-223

TRANS PNP 80V 1A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP53-10H-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-10H-QXDKR-ND
Single Bipolar Transistors 1727-BCP53-10H-QXDKR-ND
TRANS PNP 80V 1A SOT-223

TRANS PNP 80V 1A SOT-223

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BCP53-10H-QX 1727-BCP53-10H-QXTR-ND
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers
Single Bipolar Transistors - 1727-2PB710ARL-QRCT-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25QB-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
2 suppliers
80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers