Nexperia B.V. 60 V, 1 A PNP medium power transistors BCX52,115

Description
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with an exposed heatsink for thermal conductivity. Rated for a collector-emitter voltage of -60 V and a continuous collector current of -1 A, with a peak collector current of -2 A. Total power dissipation is up to 1.35 W with a 6 cm² collector pad. Features three DC current gain selections: BCX52 (63-250), BCX52-10 (63-160), and BCX52-16 (100-250). Operates across a junction temperature range of -55 °C to 150 °C. Complies with IEC 60134 for absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with an exposed heatsink for thermal conductivity. Rated for a collector-emitter voltage of -60 V and a continuous collector current of -1 A, with a peak collector current of -2 A. Total power dissipation is up to 1.35 W with a 6 cm² collector pad. Features three DC current gain selections: BCX52 (63-250), BCX52-10 (63-160), and BCX52-16 (100-250). Operates across a junction temperature range of -55 °C to 150 °C. Complies with IEC 60134 for absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A PNP medium power transistors - BCX52,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A PNP medium power transistors
BCX52,115
60 V, 1 A PNP medium power transistors BCX52,115
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCX52,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX52,115DKR-ND
Single Bipolar Transistors 1727-BCX52,115DKR-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX52,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX52,115CT-ND
Single Bipolar Transistors 1727-BCX52,115CT-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX52,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX52,115TR-ND
Single Bipolar Transistors 1727-BCX52,115TR-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Singapore, Singapore
60 V 1 A SOT-89 Bipolar Transistor
276-BCX52,115
60 V 1 A SOT-89 Bipolar Transistor 276-BCX52,115
60 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BCX52,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX52,115 can be used for catalog matching and distributor lookup.

60 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BCX52,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX52,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX52,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX52,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX52,115
TRANS PNP 60V 1A SOT89

TRANS PNP 60V 1A SOT89

Supplier's Site
Transistor, Bipol, Pnp, -60V, Sot-89-3; Transistor Polarity Nexperia - 94Y9709 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -60V, Sot-89-3; Transistor Polarity Nexperia
94Y9709
Transistor, Bipol, Pnp, -60V, Sot-89-3; Transistor Polarity Nexperia 94Y9709
TRANSISTOR, BIPOL, PNP, -60V, SOT-89-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:145MHz; Power Dissipation Pd:500mW; DC Collector Current:-1A; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -60V, SOT-89-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:145MHz; Power Dissipation Pd:500mW; DC Collector Current:-1A; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipolar, Pnp, -60V, Sot-89-3; Transistor Polarity Nexperia - 93X3895 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -60V, Sot-89-3; Transistor Polarity Nexperia
93X3895
Transistor, Bipolar, Pnp, -60V, Sot-89-3; Transistor Polarity Nexperia 93X3895
TRANSISTOR, BIPOLAR, PNP, -60V, SOT-89-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -60V, SOT-89-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCX52,115 1727-BCX52,115DKR-ND 276-BCX52,115 BCX52,115 94Y9709 93X3895
Product Name 60 V, 1 A PNP medium power transistors Single Bipolar Transistors 60 V 1 A SOT-89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipol, Pnp, -60V, Sot-89-3; Transistor Polarity Nexperia Transistor, Bipolar, Pnp, -60V, Sot-89-3; Transistor Polarity Nexperia
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA AEC-Q100 TO-3; SOT89 TO-3; SOT89
Polarity PNP PNP PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
9 suppliers