PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -20 V and a continuous collector current of -2 A, with a peak collector current of -3 A. The device dissipates up to 1.35 W when mounted on a 6 cm² collector pad and operates with a junction temperature up to 150 °C. It is qualified to AEC-Q101 for automotive applications.
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCP69-QX | 1727-BCP69-QXCT-ND |
| Product Name | 20 V, 2 A PNP medium power transistors | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |