Nexperia B.V. 60 V, 1 A PNP medium power transistors BCX52-10,115

Description
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm by 2.5 mm by 1.5 mm, with an exposed heatsink for enhanced thermal conductivity. The BCX52-10 variant provides a DC current gain (hFE) of 63 to 160 at VCE = -2 V and IC = -150 mA. Maximum collector current is -1 A, collector-emitter voltage is -60 V, and peak collector current is -2 A for pulses up to 1 ms. Total power dissipation is up to 0.95 W when mounted on a PCB with a 1 cm² collector pad. Junction temperature rating is 150 °C, and ambient temperature range is -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm by 2.5 mm by 1.5 mm, with an exposed heatsink for enhanced thermal conductivity. The BCX52-10 variant provides a DC current gain (hFE) of 63 to 160 at VCE = -2 V and IC = -150 mA. Maximum collector current is -1 A, collector-emitter voltage is -60 V, and peak collector current is -2 A for pulses up to 1 ms. Total power dissipation is up to 0.95 W when mounted on a PCB with a 1 cm² collector pad. Junction temperature rating is 150 °C, and ambient temperature range is -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A PNP medium power transistors - BCX52-10,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A PNP medium power transistors
BCX52-10,115
60 V, 1 A PNP medium power transistors BCX52-10,115
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX52-10,115 - 1022798-BCX52-10,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX52-10,115
1022798-BCX52-10,115
TRANSISTORS - Transistors (BJT) - Single - BCX52-10,115 1022798-BCX52-10,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022798-BCX52-10,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 145MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022798-BCX52-10,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 145MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Singapore, Singapore
60 V 1 A SOT-89 Bipolar Transistor
276-BCX52-10,115
60 V 1 A SOT-89 Bipolar Transistor 276-BCX52-10,115
60 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BCX52-10,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX52-10,115 can be used for catalog matching and distributor lookup.

60 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BCX52-10,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX52-10,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCX52-10,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX52-10,115CT-ND
Single Bipolar Transistors 1727-BCX52-10,115CT-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX52-10,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX52-10,115TR-ND
Single Bipolar Transistors 1727-BCX52-10,115TR-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX52-10,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX52-10,115DKR-ND
Single Bipolar Transistors 1727-BCX52-10,115DKR-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Transistors - BCX52-10,115 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BCX52-10,115
Transistors BCX52-10,115
TRANSISTOR PNP 60V 1A SOT89

TRANSISTOR PNP 60V 1A SOT89

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX52-10,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX52-10,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX52-10,115
TRANS PNP 60V 1A SOT89

TRANS PNP 60V 1A SOT89

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 145 Mhz, 500 Mw, -1 A, 63 Rohs Compliant Nexperia - 93X3894 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 145 Mhz, 500 Mw, -1 A, 63 Rohs Compliant Nexperia
93X3894
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 145 Mhz, 500 Mw, -1 A, 63 Rohs Compliant Nexperia 93X3894
Bipolar (BJT) Single Transistor, PNP, -60 V, 145 MHz, 500 mW, -1 A, 63 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -60 V, 145 MHz, 500 mW, -1 A, 63 RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Pnp, -60V, -1A, 150Deg C, 0.5W; Transistor Polarity Nexperia - 34R2976 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -60V, -1A, 150Deg C, 0.5W; Transistor Polarity Nexperia
34R2976
Trans, Pnp, -60V, -1A, 150Deg C, 0.5W; Transistor Polarity Nexperia 34R2976
TRANS, PNP, -60V, -1A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -60V, -1A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCX52-10,115 1022798-BCX52-10,115 276-BCX52-10,115 1727-BCX52-10,115CT-ND BCX52-10,115 BCX52-10,115 93X3894 34R2976
Product Name 60 V, 1 A PNP medium power transistors TRANSISTORS - Transistors (BJT) - Single - BCX52-10,115 60 V 1 A SOT-89 Bipolar Transistor Single Bipolar Transistors Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Single Transistor, Pnp, -60 V, 145 Mhz, 500 Mw, -1 A, 63 Rohs Compliant Nexperia Trans, Pnp, -60V, -1A, 150Deg C, 0.5W; Transistor Polarity Nexperia
Package Type SOT89; SOT89 SOT89 SOT3; SOT89; SOT-89-3 SOT89; TO-243AA SOT89; TO-243AA SOT89; SOT-89 TO-3 TO-3
Polarity PNP; PNP PNP PNP; PNP PNP PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
Bipolar Transistor Arrays - BC846S/DG/B3X-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
NPN general purpose transistor - BC850CW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers