PNP Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm. Collector current is rated up to 500 mA, collector-emitter voltage up to 60 V, and DC current gain exceeds 10,000 at -100 mA collector current. Total power dissipation is 1.3 W with proper PCB mounting. Junction temperature ranges from -65 °C to 150 °C.
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: BCV49
Features and benefits
Applications
TRANS PNP DARL 60V 0.5A SOT89 Product overview: BCV48,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV48,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 60V 500mA 220MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP - Darlington 60V 500mA 220MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP - Darlington 60V 500mA 220MHz 1.3W Surface Mount SOT-89
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022752-BCV48,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Bipolar (BJT) Single Transistor, PNP, -60 V, 220 MHz, 1.3 W, -500 mA, 2000 RoHS Compliant: Yes
TRANS PNP DARL 60V 0.5A SOT89
TRANS PNP DARL 60V 0.5A SOT89
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCV48,115 | 276-BCV48,115 | 1727-BCV48,115DKR-ND | 1022752-BCV48,115 | 93X3878 | BCV48,115 | BCV48,115 |
| Product Name | PNP Darlington transistors | 60V 0.5A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCV48,115 | Bipolar (Bjt) Single Transistor, Pnp, -60 V, 220 Mhz, 1.3 W, -500 Ma, 2000 Rohs Compliant Nexperia | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | -500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| PD | 1.3 milliwatts | 1300 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT89; SOT89 SOT89 | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | TO-3 | SOT89; TO-243AA | AEC-Q101 |
| Polarity | PNP | PNP | PNP; PNP - Darlington | PNP | PNP - Darlington; PNP |