PNP power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of -45 V and a continuous collector current of -1 A, with a peak collector current capability of -2 A. The device is AEC-Q101 qualified for automotive applications and supports power dissipation up to 1.1 W with a 6 cm² collector pad. It shares the same electrical characteristics and ratings as the BCX51T series, including DC current gain (hFE) ranges specified for BCX51-10T under pulsed conditions.
PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCX51T
SOT89
SC-62
TO-243
BCX54T
BCX51-10T
BCX54-10T
BCX51-16T
BCX54-16T
Features and benefits
Applications
Power Bipolar Transistor, 1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin
BCX51T series - 45 V, 1 A PNP power bipolar transistors SOT-89 3-Pin Product overview: BCX51-10TF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX51-10TF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377215-BCX51-10TF
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Base Product Number: BCX51
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Power - Max: 500 mW
Bipolar (BJT) Transistor PNP 45V 1A 500mW Surface Mount SOT-89
TRANS PNP 45V 1A SOT-89
TRANS PNP 45V 1A SOT-89
TRANS PNP 45V 1A SOT89
TRANS PNP 45V 1A SOT89
TRANS, AEC-Q101, PNP, -45V, -1A, 150DEG C ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Power MOSFET | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCX51-10TF | BCX51-10TF | 276-BCX51-10TF | 1377215-BCX51-10TF | 1727-BCX51-10TFTR-ND | BCX51-10TF | BCX51-10TF | 41AH9283 |
| Product Name | 45 V, 1 A PNP power bipolar transistors | 45 V 1 A SOT-89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Aec-Q101, Pnp, -45V, -1A, 150Deg C Rohs Compliant Nexperia | |
| VCEO | -45 volts | 45 volts | 45 volts | |||||
| IC(max) | -1 milliamps | 1000 milliamps | 1000 milliamps | |||||
| PD | 500 milliwatts | |||||||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||||
| Package Type | SOT89; SOT89 SOT89 | SOT89 | SOT3; SOT89 | SOT89; TO-243AA | AEC-Q101 | SOT89; TO-243AA | TO-3 |