Nexperia B.V. 45 V, 1 A NPN medium power transistors BCP54-16,115

Description
NPN medium power transistors in a SOT223 (SC-73) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers
Request a Quote
Description
NPN medium power transistors in a SOT223 (SC-73) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT223 (SC-73) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A. It offers a DC current gain range of 100 to 250 at 2 V collector-emitter voltage and 150 mA collector current. The device is AEC-Q101 qualified and supports total power dissipation up to 1.35 W with a 6 cm² collector pad. Thermal resistance from junction to ambient is 93 K/W under the same mounting condition. The part is suited for linear voltage regulators, MOSFET drivers, low-side switches, and power management applications.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT223 (SC-73) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A. It offers a DC current gain range of 100 to 250 at 2 V collector-emitter voltage and 150 mA collector current. The device is AEC-Q101 qualified and supports total power dissipation up to 1.35 W with a 6 cm² collector pad. Thermal resistance from junction to ambient is 93 K/W under the same mounting condition. The part is suited for linear voltage regulators, MOSFET drivers, low-side switches, and power management applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 1 A NPN medium power transistors - BCP54-16,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 1 A NPN medium power transistors
BCP54-16,115
45 V, 1 A NPN medium power transistors BCP54-16,115
NPN medium power transistors in a SOT223 (SC-73) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers

NPN medium power transistors in a SOT223 (SC-73) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Battery-driven devices
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Bipolar Transistors - 4842303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4842303
Bipolar Transistors 4842303
NPN medium power transistor,BCP54-16

NPN medium power transistor,BCP54-16

Supplier's Site
Bipolar Transistors - 4842303P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4842303P
Bipolar Transistors 4842303P
NPN medium power transistor,BCP54-16

NPN medium power transistor,BCP54-16

Supplier's Site
Bipolar Transistors - 1661447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1661447
Bipolar Transistors 1661447
NPN medium power transistor,BCP54-16

NPN medium power transistor,BCP54-16

Supplier's Site
Singapore, Singapore
45 V 1 A Bipolar Transistor
276-BCP54-16,115
45 V 1 A Bipolar Transistor 276-BCP54-16,115
45 V, 1 A NPN medium power transistor SC-73 4-Pin Product overview: BCP54-16,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54-16,115 can be used for catalog matching and distributor lookup.

45 V, 1 A NPN medium power transistor SC-73 4-Pin Product overview: BCP54-16,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54-16,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP54-16,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP54-16,115TR-ND
Single Bipolar Transistors 1727-BCP54-16,115TR-ND
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 960mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 45V 1A 180MHz 960mW Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP54-16,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP54-16,115CT-ND
Single Bipolar Transistors 1727-BCP54-16,115CT-ND
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 960mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 45V 1A 180MHz 960mW Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP54-16,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP54-16,115DKR-ND
Single Bipolar Transistors 1727-BCP54-16,115DKR-ND
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 960mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 45V 1A 180MHz 960mW Surface Mount SOT-223

Buy Now Datasheet
Transistors - BCP54-16,115 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BCP54-16,115
Transistors BCP54-16,115
TRANSISTOR NPN 45V 1A SOT223

TRANSISTOR NPN 45V 1A SOT223

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP54-16,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP54-16,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP54-16,115
TRANS NPN 45V 1A SOT223

TRANS NPN 45V 1A SOT223

Supplier's Site
Trans, Npn, 45V, 1A, 150Deg C, 0.64W; Transistor Polarity Nexperia - 37K9366 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 1A, 150Deg C, 0.64W; Transistor Polarity Nexperia
37K9366
Trans, Npn, 45V, 1A, 150Deg C, 0.64W; Transistor Polarity Nexperia 37K9366
TRANS, NPN, 45V, 1A, 150DEG C, 0.64W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:- RoHS Compliant: Yes

TRANS, NPN, 45V, 1A, 150DEG C, 0.64W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, Sot-223; Transistor Polarity Nexperia - 97W1852 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, Sot-223; Transistor Polarity Nexperia
97W1852
Transistor, Npn, Sot-223; Transistor Polarity Nexperia 97W1852
TRANSISTOR, NPN, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:180MHz; Power Dissipation Pd:640mW; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:180MHz; Power Dissipation Pd:640mW; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Transistors
Product Number BCP54-16,115 4842303 4842303P 276-BCP54-16,115 1727-BCP54-16,115TR-ND BCP54-16,115 BCP54-16,115 37K9366 97W1852
Product Name 45 V, 1 A NPN medium power transistors Bipolar Transistors Bipolar Transistors 45 V 1 A Bipolar Transistor Single Bipolar Transistors Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 45V, 1A, 150Deg C, 0.64W; Transistor Polarity Nexperia Transistor, Npn, Sot-223; Transistor Polarity Nexperia
Package Type SOT223; SOT223 SOT223 SOT223; Sot-223 (sc-73) SOT223; SOT-223 SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3 TO-3; SOT223
Polarity NPN NPN NPN NPN; NPN NPN NPN
Number of units in IC 1
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
PNP general purpose transistor - 2PB1219AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
80 V, 1 A PNP medium power transistors - BC53-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers