Nexperia B.V. NPN high voltage transistor BF822-QR

Description
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF823-Q Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Telephony and professional communication equipment
Request a Quote Datasheet
Description
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF823-Q Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Telephony and professional communication equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPN high voltage transistor - BF822-QR - Nexperia B.V.
Nijmegen, Netherlands
NPN high voltage transistor
BF822-QR
NPN high voltage transistor BF822-QR
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF823-Q Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Telephony and professional communication equipment

NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BF823-Q

Features and benefits

  • Low current (max. 50 mA)
  • High voltage (max. 300 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Telephony and professional communication equipment
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BF822-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BF822-QRTR-ND
Single Bipolar Transistors 1727-BF822-QRTR-ND
TRANS NPN 250V 0.05A TO-236AB

TRANS NPN 250V 0.05A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BF822-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BF822-QRDKR-ND
Single Bipolar Transistors 1727-BF822-QRDKR-ND
TRANS NPN 250V 0.05A TO-236AB

TRANS NPN 250V 0.05A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BF822-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BF822-QRCT-ND
Single Bipolar Transistors 1727-BF822-QRCT-ND
TRANS NPN 250V 0.05A TO-236AB

TRANS NPN 250V 0.05A TO-236AB

Buy Now Datasheet
 - BF822-QR - Rochester Electronics
Newburyport, MA, United States
NPN high voltage transistors

NPN high voltage transistors

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics
Product Category Transistors Transistors RF Transistors
Product Number BF822-QR 1727-BF822-QRTR-ND BF822-QR
Product Name NPN high voltage transistor Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
40 V, 100 mA PNP general-purpose transistors - 2PA1774QMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
4 suppliers