PNP high-voltage transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. Maximum collector-emitter voltage is -300 V and maximum collector current is -50 mA. Collector-base cut-off current is -10 nA at -200 V and 25 °C. DC current gain is 50 minimum at -20 V and -25 mA. Power dissipation is 0.5 W with standard footprint, 0.8 W with 1 cm² collector pad, and 1.1 W with 6 cm² collector pad. Junction temperature ranges from -65 to 150 °C. Transition frequency is 60 MHz at -10 V and -10 mA. Marked as DF. NPN complement is BF620. Applications include video output stages.
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: BF620
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 1.1W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 1.1W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 1.1W Surface Mount SOT-89
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1023200-BF621,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 800mV @ 5mA, 30mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 25mA, 20V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
BF621; BF623 - PNP high-voltage transistors SOT-89 3-Pin Product overview: BF621,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF621,115 can be used for catalog matching and distributor lookup.
TRANS PNP 300V 0.05A SOT89
TRANS PNP 300V 0.05A SOT89
TRANS PNP 300V 0.05A SOT89
TRANS, BIPOLAR, PNP, 300V, 0.05A, SC-62 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BF621,115 | 1727-BF621,115DKR-ND | 1023200-BF621,115 | 276-BF621,115 | 554-BF621,115 | BF621,115 | BF621,115 | 73AH9730 |
| Product Name | PNP high-voltage transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BF621,115 | SOT-89 Bipolar Transistor | TRANS PNP 300V 0.05A SOT89 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Bipolar, Pnp, 300V, 0.05A, Sc-62 Rohs Compliant Nexperia |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | AEC-Q101 | SOT89; TO-243AA | TO-3 | ||
| Polarity | PNP | PNP; PNP | PNP; PNP | PNP; PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | |||||||
| Transistor Technology / Material | SILICON | |||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |