PNP general-purpose transistor in a SOT23 (TO-236AB) surface-mounted plastic package with a collector-emitter voltage rating of -45 V and a continuous collector current of 800 mA. It is AEC-Q101 qualified for automotive applications and meets thermal operating limits up to 150 °C junction temperature. Power dissipation is rated at 250 mW under standard FR4 PCB conditions.
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
NPN complements: BCW66F/G/H.
Features and benefits
Applications
BCW68 series - 45 V, 800 mA PNP general-purpose transistor TO-236 3-Pin Product overview: BCW68GR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 800 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 800 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW68GR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB
Win Source Part Number: 1377067-BCW68GR
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BCW68
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 800 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 5µA (ICBO)
Frequency - Transition: 80MHz
Power - Max: 250 mW
45V 250mW 160@100mA,1V 800mA PNP SOT-23 Bipolar Transistors - BJT ROHS
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS PNP 45V 0.8A TO236AB
Bipolar Transistors - BJT 45 V, 800 mA PNP general-purpose transistor
TRANS PNP 45V 0.8A TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW68GR | 276-BCW68GR | 1727-BCW68GRCT-ND | 1377067-BCW68GR | BCW68GR | 28AK6266 | BCW68GR | BCW68GR | BCW68GR |
| Product Name | 45 V, 800 mA PNP general-purpose transistor | 45 V 800 mA Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | SOT23 | TO-3 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | -800 milliamps | 800 milliamps | 800 milliamps | 800 milliamps | |||||
| VCEO | -45 volts | 45 volts | 45 volts | 45 volts | |||||
| PD | 250 milliwatts | 250 milliwatts | |||||||
| TJ | 150 C (302 F) | 150 C (302 F) |