Nexperia B.V. 45 V, 800 mA NPN general-purpose transistor BCW66FZ

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complements: BCW68F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complements: BCW68F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a collector current of 800 mA, with a peak collector current of 1 A for pulses up to 1 ms. It is AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a collector current of 800 mA, with a peak collector current of 1 A for pulses up to 1 ms. It is AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
45 V, 800 mA NPN general-purpose transistor - BCW66FZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 800 mA NPN general-purpose transistor
BCW66FZ
45 V, 800 mA NPN general-purpose transistor BCW66FZ
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complements: BCW68F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complements: BCW68F/G/H.

Features and benefits

  • High current
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Bipolar RF Transistors
Product Number BCW66FZ
Product Name 45 V, 800 mA NPN general-purpose transistor
Package Type SOT23; SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
PNP/PNP general purpose double transistor - BC807DSF - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers