NPN/NPN matched double transistor in a SOT363-3 surface-mounted plastic package, fully isolated internally. Per transistor, it has a collector-emitter voltage rating of 45 V and a collector current of 100 mA. Current gain (hFE) ranges from 200 to 450 at VCE = 5 V and IC = 2 mA. Current gain matching between transistors is at least 0.9, and base-emitter voltage matching is within 2 mV. Qualified to AEC-Q101 for automotive applications. Used in current mirror and differential amplifier circuits.
NPN/NPN matched double transistor in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally.
PNP/PNP complement: BCM857BS-Q
Matched version of: BC847BS-Q
Features and benefits
Applications
TRANS 2NPN 45V 100MA 6-TSSOP
TRANS 2NPN 45V 100MA 6-TSSOP
TRANS 2NPN 45V 100MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCM847BS-QX | 1727-BCM847BS-QXTR-ND |
| Product Name | NPN/NPN matched double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |