Nexperia B.V. NPN general purpose transistor BCW60C,215

Description
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 32 V) AEC-Q101 qualified Applications General purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 32 V) AEC-Q101 qualified Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 32 V and a maximum collector current of 100 mA. It is AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 32 V and a maximum collector current of 100 mA. It is AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - BCW60C,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
BCW60C,215
NPN general purpose transistor BCW60C,215
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 32 V) AEC-Q101 qualified Applications General purpose switching and amplification

NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 32 V)
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-1574-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1574-1-ND
Single Bipolar Transistors 1727-1574-1-ND
Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-1574-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1574-2-ND
Single Bipolar Transistors 1727-1574-2-ND
Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-1574-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1574-6-ND
Single Bipolar Transistors 1727-1574-6-ND
Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Automotive 32V 0.1A 250mW Bipolar Transistor
276-BCW60C,215
Automotive 32V 0.1A 250mW Bipolar Transistor 276-BCW60C,215
Trans GP BJT NPN 32V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BCW60C,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 32V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60C,215 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 32V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BCW60C,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 32V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60C,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW60C,215 - 1022770-BCW60C,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW60C,215
1022770-BCW60C,215
TRANSISTORS - Transistors (BJT) - Single - BCW60C,215 1022770-BCW60C,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022770-BCW60C,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 550mV @ 1.25mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 250 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022770-BCW60C,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW60C,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW60C,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW60C,215
TRANS NPN 32V 0.1A TO236AB

TRANS NPN 32V 0.1A TO236AB

Supplier's Site
Single Bipolar Transistors - BCW60C,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCW60C,215
Single Bipolar Transistors BCW60C,215
TRANS NPN 32V 0.1A TO236AB

TRANS NPN 32V 0.1A TO236AB

Supplier's Site Datasheet
TRANS NPN 32V 0.1A SOT23 - 554-BCW60C,215 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 32V 0.1A SOT23
554-BCW60C,215
TRANS NPN 32V 0.1A SOT23 554-BCW60C,215
TRANS NPN 32V 0.1A SOT23

TRANS NPN 32V 0.1A SOT23

Supplier's Site
Trans, Npn, 32V, 250Mhz, Sot-23-3; Transistor Polarity Nexperia - 82AC9890 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 32V, 250Mhz, Sot-23-3; Transistor Polarity Nexperia
82AC9890
Trans, Npn, 32V, 250Mhz, Sot-23-3; Transistor Polarity Nexperia 82AC9890
TRANS, NPN, 32V, 250MHZ, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:32V; Transition Frequency ft:250MHz; Power Dissipation Pd:250mW; DC Collector Current:100mA; DC Current Gain hFE:460hFE; RF Transistor RoHS Compliant: Yes

TRANS, NPN, 32V, 250MHZ, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:32V; Transition Frequency ft:250MHz; Power Dissipation Pd:250mW; DC Collector Current:100mA; DC Current Gain hFE:460hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number BCW60C,215 1727-1574-1-ND 276-BCW60C,215 1022770-BCW60C,215 BCW60C,215 BCW60C,215 554-BCW60C,215 82AC9890
Product Name NPN general purpose transistor Single Bipolar Transistors Automotive 32V 0.1A 250mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCW60C,215 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors TRANS NPN 32V 0.1A SOT23 Trans, Npn, 32V, 250Mhz, Sot-23-3; Transistor Polarity Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 32 volts 32 volts 32 volts
PD 250 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BQB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
 - BC807-16LR - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
50 V, 100 mA NPN general-purpose transistor - 2PD601ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
9 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details