PNP power transistors in a medium power SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a collector-emitter voltage of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The devices are AEC-Q101 qualified and suitable for applications such as linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.
PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCX53T
SOT89
SC-62
TO-243
BCX56T
BCX53-10T
BCX56-10T
BCX53-16T
BCX56-16T
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 80V 1A 140MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 140MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 140MHz 500mW Surface Mount SOT-89
80 V, 1 A PNP power bipolar transistors
TRANS PNP 80V 1A SOT89
TRANS, PNP, -80V, -1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Transistors |
| Product Number | BCX53TF | 1727-BCX53TFDKR-ND | BCX53TF | BCX53TF | 39AH0267 |
| Product Name | 80 V, 1 A PNP power bipolar transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, -80V, -1A, 150Deg C, 0.5W Rohs Compliant Nexperia | |
| VCEO | -80 volts | 80 volts | |||
| IC(max) | -1 milliamps | 1000 milliamps | |||
| PD | 500 milliwatts | ||||
| TJ | 150 C (302 F) | ||||
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT89 | AEC-Q101 | TO-3 |