Nexperia B.V. NPN general-purpose double transistors BCV61C,215

Description
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Description
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose double transistors in a small SOT143B surface-mounted plastic package, with a collector-emitter voltage rating of 30 V and collector current of 100 mA per transistor. The BCV61C variant provides a DC current gain (hFE) of 420 to 800 at a collector current of 2 mA and collector-emitter voltage of 5 V, with current matching between transistors within a ratio of 0.7 to 1.3 at ambient temperatures up to 150 °C. The device is mounted on FR4 PCB and dissipates up to 250 mW total power. It meets the IEC 60134 absolute maximum rating system.

Datasheet Summary
Powered by GS/AI

NPN general-purpose double transistors in a small SOT143B surface-mounted plastic package, with a collector-emitter voltage rating of 30 V and collector current of 100 mA per transistor. The BCV61C variant provides a DC current gain (hFE) of 420 to 800 at a collector current of 2 mA and collector-emitter voltage of 5 V, with current matching between transistors within a ratio of 0.7 to 1.3 at ambient temperatures up to 150 °C. The device is mounted on FR4 PCB and dissipates up to 250 mW total power. It meets the IEC 60134 absolute maximum rating system.

Suppliers

Company
Product
Description
Supplier Links
NPN general-purpose double transistors - BCV61C,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN general-purpose double transistors
BCV61C,215
NPN general-purpose double transistors BCV61C,215
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors

NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)
  • Matched pairs
  • AEC-Q101 qualified

Applications

  • Applications with working point independent of temperature
  • Current mirrors
Supplier's Site Datasheet
Singapore, Singapore
Dual 30V 100MA Bipolar Transistor
294-BCV61C,215
Dual 30V 100MA Bipolar Transistor 294-BCV61C,215
TRANS NPN 30V 100MA DUAL SOT143B Product overview: BCV61C,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 100MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV61C,215 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 100MA DUAL SOT143B Product overview: BCV61C,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 100MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV61C,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - Special Purpose - BCV61C,215 - 1022756-BCV61C,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - BCV61C,215
1022756-BCV61C,215
TRANSISTORS - Transistors - Special Purpose - BCV61C,215 1022756-BCV61C,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022756-BCV61C,215 Packaging: Reel - TR Voltage Rating: 30V Current Rating: 100mA Applications: Current Mirror Mounting: SMD (SMT) Transistor Polarity: 2 NPN (Dual) Current Mirror Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022756-BCV61C,215
Packaging: Reel - TR
Voltage Rating: 30V
Current Rating: 100mA
Applications: Current Mirror
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN (Dual) Current Mirror
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - BCV61C,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
BCV61C,215
Discrete Semiconductor Products - Transistors - Special Purpose BCV61C,215
TRANS NPN 30V 100MA DUAL SOT143B

TRANS NPN 30V 100MA DUAL SOT143B

Supplier's Site
Bipolar (Bjt) Array Transistor, Npn, 30 V, 250 Mw, 100 Ma, 110, Sot-143 Rohs Compliant Nexperia - 93X6626 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, Npn, 30 V, 250 Mw, 100 Ma, 110, Sot-143 Rohs Compliant Nexperia
93X6626
Bipolar (Bjt) Array Transistor, Npn, 30 V, 250 Mw, 100 Ma, 110, Sot-143 Rohs Compliant Nexperia 93X6626
Bipolar (BJT) Array Transistor, NPN, 30 V, 250 mW, 100 mA, 110, SOT-143 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, NPN, 30 V, 250 mW, 100 mA, 110, SOT-143 RoHS Compliant: Yes

Supplier's Site Datasheet
Special Purpose - BCV61C,215 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose
BCV61C,215
Special Purpose BCV61C,215
TRANS NPN 30V 100MA DUAL SOT143B

TRANS NPN 30V 100MA DUAL SOT143B

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Transistors
Product Number BCV61C,215 294-BCV61C,215 1022756-BCV61C,215 BCV61C,215 93X6626 BCV61C,215
Product Name NPN general-purpose double transistors Dual 30V 100MA Bipolar Transistor TRANSISTORS - Transistors - Special Purpose - BCV61C,215 Discrete Semiconductor Products - Transistors - Special Purpose Bipolar (Bjt) Array Transistor, Npn, 30 V, 250 Mw, 100 Ma, 110, Sot-143 Rohs Compliant Nexperia Special Purpose
Package Type SOT143; SOT143B SOT143B Tape & Reel (TR) SOT3; SOT-143B SOT143; SOT-143B TO-3; SOT143 SOT143; TO-253-4, TO-253AA
Polarity NPN NPN; 2 NPN (Dual) Current Mirror NPN NPN; 2 NPN (Dual) Current Mirror
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers