The Bipolar (BJT) Single Transistor, NPN, is designed for medium power applications with a maximum collector-emitter voltage of 80 V and a collector current rating of 1 A. It operates at a frequency of up to 180 MHz and has a power dissipation capability of 650 mW. The transistor features three current gain selections, with a DC current gain (hFE) ranging from 63 to 250, depending on the selection group. It is available in various surface-mounted device (SMD) packages, including SOT223, SOT89, and SOT1061, which provide excellent thermal and electrical conductivity. This component is also AEC-Q101 qualified, making it suitable for automotive applications. The product is RoHS compliant, ensuring it meets environmental standards.
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Trans GP BJT NPN 80V 1A 1350mW Automotive 4-Pin(3+Tab) SC-73 T/R Product overview: BCP56,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 1350mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 960mW Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 960mW Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 960mW Surface Mount SOT-223
TRANS NPN 80V 1A SOT223
Bipolar (BJT) Single Transistor, NPN, 80 V, 180 MHz, 650 mW, 1 A, 63 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 80 V, 180 MHz, 650 mW, 1 A, 63 RoHS Compliant: Yes
80V 960mW 63@150mA,2V 1A NPN SOT-223-4 Bipolar Transistors - BJT ROHS
TRANS NPN 80V 1A SOT223
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP56,115 | 276-BCP56,115 | 1727-BCP56,115CT-ND | BCP56,115 | 97W1854 | BCP56,115 | BCP56,115 |
| Product Name | 80 V, 1 A NPN medium power transistors | Automotive 80V 1A 1350mW Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 80 V, 180 Mhz, 650 Mw, 1 A, 63 Rohs Compliant Nexperia | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223 | ||
| TJ | -55 C (-67 F) | 150 C (302 F) | |||||
| Polarity | NPN | NPN; NPN | NPN | NPN | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts |