Nexperia B.V. PNP general purpose transistors BCW61D,215

Description
PNP transistor in a SOT23 plastic package. NPN complement: BCW60. Features and benefits Low current (max. 100 mA) Low voltage (max. 32 V). AEC-Q101 qualified Applications General purpose switching and amplification.
Request a Quote
Description
PNP transistor in a SOT23 plastic package. NPN complement: BCW60. Features and benefits Low current (max. 100 mA) Low voltage (max. 32 V). AEC-Q101 qualified Applications General purpose switching and amplification.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general purpose transistor in a SOT23 plastic package with a collector current rating of up to 100 mA, collector-emitter voltage of up to 32 V, and total power dissipation of 250 mW at 25 °C ambient temperature. The storage and junction temperatures range from -65 °C to 150 °C. The NPN complement is the BCW60.

Datasheet Summary
Powered by GS/AI

PNP general purpose transistor in a SOT23 plastic package with a collector current rating of up to 100 mA, collector-emitter voltage of up to 32 V, and total power dissipation of 250 mW at 25 °C ambient temperature. The storage and junction temperatures range from -65 °C to 150 °C. The NPN complement is the BCW60.

Suppliers

Company
Product
Description
Supplier Links
PNP general purpose transistors - BCW61D,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP general purpose transistors
BCW61D,215
PNP general purpose transistors BCW61D,215
PNP transistor in a SOT23 plastic package. NPN complement: BCW60. Features and benefits Low current (max. 100 mA) Low voltage (max. 32 V). AEC-Q101 qualified Applications General purpose switching and amplification.

PNP transistor in a SOT23 plastic package.

NPN complement: BCW60.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 32 V).
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification.
Supplier's Site Datasheet
Singapore, Singapore
Automotive 32V 0.1A 250mW Bipolar Transistor
276-BCW61D,215
Automotive 32V 0.1A 250mW Bipolar Transistor 276-BCW61D,215
Trans GP BJT PNP 32V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BCW61D,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 32V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61D,215 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 32V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BCW61D,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 32V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61D,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2246-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2246-1-ND
Single Bipolar Transistors 1727-2246-1-ND
Bipolar (BJT) Transistor PNP 32V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 32V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2246-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2246-6-ND
Single Bipolar Transistors 1727-2246-6-ND
Bipolar (BJT) Transistor PNP 32V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 32V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2246-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2246-2-ND
Single Bipolar Transistors 1727-2246-2-ND
Bipolar (BJT) Transistor PNP 32V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 32V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Transistors - BCW61D,215 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BCW61D,215
Transistors BCW61D,215
TRANSISTOR PNP 32V 100MA SOT23

TRANSISTOR PNP 32V 100MA SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW61D,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW61D,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW61D,215
TRANS PNP 32V 0.1A TO236AB

TRANS PNP 32V 0.1A TO236AB

Supplier's Site
BCW61 Series 32 V 100 mA Surface Mount PNP General Purpose Transistor - SOT-23 - 554-BCW61D,215 - Utmel Electronic Limited
Hong Kong, China
BCW61 Series 32 V 100 mA Surface Mount PNP General Purpose Transistor - SOT-23
554-BCW61D,215
BCW61 Series 32 V 100 mA Surface Mount PNP General Purpose Transistor - SOT-23 554-BCW61D,215
BCW61 Series 32 V 100 mA Surface Mount PNP General Purpose Transistor - SOT-23

BCW61 Series 32 V 100 mA Surface Mount PNP General Purpose Transistor - SOT-23

Supplier's Site
Trans, Npn, -32V, 100Mhz, Sot23-3; Transistor Polarity Nexperia - 99AC3838 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, -32V, 100Mhz, Sot23-3; Transistor Polarity Nexperia
99AC3838
Trans, Npn, -32V, 100Mhz, Sot23-3; Transistor Polarity Nexperia 99AC3838
TRANS, NPN, -32V, 100MHZ, SOT23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-32V; Transition Frequency ft:100MHz; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:630hFE; RF Transistor RoHS Compliant: Yes

TRANS, NPN, -32V, 100MHZ, SOT23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-32V; Transition Frequency ft:100MHz; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:630hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Transistors
Product Number BCW61D,215 276-BCW61D,215 1727-2246-1-ND BCW61D,215 BCW61D,215 554-BCW61D,215 99AC3838
Product Name PNP general purpose transistors Automotive 32V 0.1A 250mW Bipolar Transistor Single Bipolar Transistors Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW61 Series 32 V 100 mA Surface Mount PNP General Purpose Transistor - SOT-23 Trans, Npn, -32V, 100Mhz, Sot23-3; Transistor Polarity Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB TO-3
IC(max) -100 milliamps 100 milliamps
VCEO -32 volts 32 volts
PD 250 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistor - BC807-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers