Nexperia B.V. 80 V, 1 A PNP medium power transistors BCP53-16H-QX

Description
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current of -2 A. The device supports junction temperatures up to 175 °C and is qualified to AEC-Q101 for automotive applications. It offers three DC current gain selections, with the BCP53-16H-Q variant providing a hFE range of 100 to 250 at VCE = -2 V and IC = -150 mA. Total power dissipation reaches 2.2 W on a 4-layer PCB with a 1 cm² collector pad.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current of -2 A. The device supports junction temperatures up to 175 °C and is qualified to AEC-Q101 for automotive applications. It offers three DC current gain selections, with the BCP53-16H-Q variant providing a hFE range of 100 to 250 at VCE = -2 V and IC = -150 mA. Total power dissipation reaches 2.2 W on a 4-layer PCB with a 1 cm² collector pad.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BCP53-16H-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BCP53-16H-QX
80 V, 1 A PNP medium power transistors BCP53-16H-QX
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP53-16H-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-16H-QXTR-ND
Single Bipolar Transistors 1727-BCP53-16H-QXTR-ND
TRANS PNP 80V 1A SOT-223

TRANS PNP 80V 1A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP53-16H-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-16H-QXDKR-ND
Single Bipolar Transistors 1727-BCP53-16H-QXDKR-ND
TRANS PNP 80V 1A SOT-223

TRANS PNP 80V 1A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP53-16H-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-16H-QXCT-ND
Single Bipolar Transistors 1727-BCP53-16H-QXCT-ND
TRANS PNP 80V 1A SOT-223

TRANS PNP 80V 1A SOT-223

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BCP53-16H-QX 1727-BCP53-16H-QXTR-ND
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia - 28T0308 - Newark, An Avnet Company
Specs
Transistor Type MOSFET; Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia
Polarity N-Channel
Package Type TO-3
View Details
2 suppliers
NPN general purpose transistor - 2PD1820AS,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
8 suppliers
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
20 V, 2 A NPN medium power transistors - BC68PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details