PNP general-purpose transistor in a SOT23 surface-mounted package, rated for a maximum collector-emitter voltage of -45 V and collector current of -100 mA, with a maximum power dissipation of 250 mW and junction temperature up to 150 °C. It features low noise and is AEC-Q101 qualified for automotive applications. The device has a typical DC current gain of 180 to 310 at -5 V and -2 mA, and a transition frequency of 100 MHz.
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: BCX70H
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
TRANS PNP 45V 0.1A TO-236AB
TRANS PNP 45V 0.1A TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022825-BCX71H,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
TRANS PNP 45V 0.1A TO236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX71H,235 | 1727-BCX71H,235TR-ND | 1022825-BCX71H,235 | BCX71H,235 | 28AK6299 |
| Product Name | 45 V, 100 mA PNP general purpose transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCX71H,235 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB (SOT23) | AEC-Q101 | TO-3 |
| IC(max) | -100 milliamps | 100 milliamps | |||
| VCEO | -45 volts | 45 volts | |||
| PD | 250 milliwatts |