PNP medium power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with an exposed heatsink for enhanced thermal conductivity. Rated for a collector-emitter voltage of -45 V and a continuous collector current of -1 A, with a peak collector current of -2 A. The device is AEC-Q101 qualified and supports three current gain selections (BCX51, BCX51-10, BCX51-16), with DC current gain ranging from 63 to 250 depending on variant. Total power dissipation is up to 1.35 W with a 6 cm² collector pad. Operating junction temperature ranges from -55 °C to 150 °C.
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 1.3W Surface Mount SOT-89
TRANS PNP 45V 1A SOT89
TRANS PNP 45V 1A SOT89
TRANS, PNP, -45V, -1A, 0.5W, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS, PNP, -45V, -1A, 0.5W, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCX51,115 | 1727-BCX51,115TR-ND | BCX51,115 | BCX51,115 | 93T1428 |
| Product Name | 45 V, 1 A PNP medium power transistors | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, -45V, -1A, 0.5W, Sot-89; Transistor Polarity Nexperia |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT89; TO-243AA | AEC-Q100 | TO-3; SOT89 |
| Polarity | PNP | PNP; PNP | PNP | ||
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 45 volts | 45 volts |