PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of -45 V and a collector current of -100 mA. It has a DC current gain ranging from 380 to 630 at V_CE = -5 V and I_C = -2 mA, with a noise figure of 2 to 6 dB. The device is qualified to AEC-Q101 and suitable for automotive applications, with a maximum junction temperature of 150 °C and thermal resistance from junction to ambient of 500 K/W.
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: BCX70K-Q
Features and benefits
Applications
TRANS PNP 45V 0.1A TO-236AB
TRANS PNP 45V 0.1A TO-236AB
TRANS PNP 45V 0.1A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BCX71K-QR | 1727-BCX71K-QRCT-ND |
| Product Name | 45 V, 100 mA PNP general purpose transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | -100 milliamps | |
| VCEO | -45 volts | |
| PD | 250 milliwatts |