PNP Darlington transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, qualified to AEC-Q101 for automotive applications. It has a collector-base voltage of -40 V, collector-emitter voltage of -30 V, continuous collector current of -500 mA, peak collector current of -800 mA, total power dissipation of 250 mW, and a junction temperature rating up to 150 °C. The device features a DC current gain of at least 20,000 at -5 V collector-emitter voltage and -100 mA collector current, with a collector-emitter saturation voltage not exceeding -1 V under specified conditions.
PNP Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: BCV47-Q
Features and benefits
Applications
BCV26-Q/SOT23/TO-236
BCV26-Q/SOT23/TO-236
BCV26-Q/SOT23/TO-236
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Darlington Transistors | Transistors |
| Product Number | BCV26-QR | 1727-BCV26-QRCT-ND |
| Product Name | PNP Darlington transistor | Single Bipolar Transistors |
| IC(max) | -500 milliamps | |
| PD | 250 milliwatts | |
| TJ | 150 C (302 F) |