NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
PNP complements: BCW68F/G/H.
Features and benefits
Applications
Win Source Part Number: 1377086-BCW66GR
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BCW66
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 800 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 5µA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 250 mW
BCW66 series - 45 V, 800 mA NPN general-purpose transistor TO-236 3-Pin Product overview: BCW66GR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 800 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 800 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66GR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB
TRANS NPN 45V 0.8A TO236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
Bipolar Transistors - BJT 45 V, 800 mA NPN general-purpose transistor
TRANS NPN 45V 0.8A TO236AB
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW66GR | 1377086-BCW66GR | 276-BCW66GR | 1727-BCW66GRTR-ND | BCW66GR | 28AK6263 | BCW66GR | BCW66GR |
| Product Name | 45 V, 800 mA NPN general-purpose transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 45 V 800 mA Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | |||||
| VCEO | 45 volts | 45 volts | 45 volts | |||||
| PD | 250 milliwatts | |||||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |