Nexperia B.V. 45 V, 1 A PNP medium power transistors BCP51-10-QF

Description
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote Datasheet
Description
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 1 A PNP medium power transistors - BCP51-10-QF - Nexperia B.V.
Nijmegen, Netherlands
45 V, 1 A PNP medium power transistors
BCP51-10-QF
45 V, 1 A PNP medium power transistors BCP51-10-QF
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP51-10-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP51-10-QFTR-ND
Single Bipolar Transistors 1727-BCP51-10-QFTR-ND
TRANS PNP 45V 1A SOT-223

TRANS PNP 45V 1A SOT-223

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BCP51-10-QF 1727-BCP51-10-QFTR-ND
Product Name 45 V, 1 A PNP medium power transistors Single Bipolar Transistors
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
4 suppliers
PNP general purpose transistor - 2PB1219AS,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
20 V, 2 A PNP medium power transistors - BC69PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
3 suppliers