PNP medium power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, rated for a collector-emitter voltage of -60 V and a continuous collector current of -1 A, with a peak collector current of -2 A for pulses ≤ 1 ms. The BCX52-10-Q variant offers a DC current gain (hFE) range of 63 to 160 at VCE = -2 V and IC = -150 mA. The device features an exposed heatsink for improved thermal conductivity and is qualified to AEC-Q101 for automotive applications. Total power dissipation is up to 1.35 W with a 6 cm² collector pad. Maximum junction temperature is 150 °C, and ambient temperature range is -55 °C to 150 °C.
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCX52-10-QX | 1727-BCX52-10-QXCT-ND |
| Product Name | 60 V, 1 A PNP medium power transistors | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |