Nexperia B.V. NPN high voltage transistor BF820W,115

Description
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment
Request a Quote
Description
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. The device has a maximum collector-base and collector-emitter voltage of 300 V, a maximum collector current of 50 mA, and a peak collector current of 100 mA. Total power dissipation is rated at 200 mW at 25 °C ambient temperature. Transition frequency is 60 MHz, and feedback capacitance is 1.6 pF at 30 V and 1 MHz. Applications include telephony and professional communication equipment.

Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. The device has a maximum collector-base and collector-emitter voltage of 300 V, a maximum collector current of 50 mA, and a peak collector current of 100 mA. Total power dissipation is rated at 200 mW at 25 °C ambient temperature. Transition frequency is 60 MHz, and feedback capacitance is 1.6 pF at 30 V and 1 MHz. Applications include telephony and professional communication equipment.

Suppliers

Company
Product
Description
Supplier Links
NPN high voltage transistor - BF820W,115 - Nexperia B.V.
Nijmegen, Netherlands
NPN high voltage transistor
BF820W,115
NPN high voltage transistor BF820W,115
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment

NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 50 mA)
  • High voltage (max. 300 V)

Applications

  • Telephony and professional communication equipment
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-BF820W,115
Bipolar Transistor 276-BF820W,115
BF820W - NPN high-voltage transistor SC-70 3-Pin Product overview: BF820W,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF820W,115 can be used for catalog matching and distributor lookup.

BF820W - NPN high-voltage transistor SC-70 3-Pin Product overview: BF820W,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF820W,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BF820W,115 - 913301-BF820W,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF820W,115
913301-BF820W,115
TRANSISTORS - Transistors (BJT) - Single - BF820W,115 913301-BF820W,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 913301-BF820W,115 Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 300 V 50 mA 60MHz 200 mW Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: BF820 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 568-6948-2-ND, 1727-5477-6, 568-6948-1-ND, BF820W,115-ND, BF820W T/R-ND, 1727-5477-2, 934033470115, 1727-5477-1, 568-6948-6, 568-6948-2, BF820W T/R, 568-6948-1, 568-6948-6-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913301-BF820W,115
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 50 mA 60MHz 200 mW Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BF820
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 568-6948-2-ND, 1727-5477-6, 568-6948-1-ND, BF820W,115-ND, BF820W T/R-ND, 1727-5477-2, 934033470115, 1727-5477-1, 568-6948-6, 568-6948-2, BF820W T/R, 568-6948-1, 568-6948-6-ND

Buy Now Datasheet
Single Bipolar Transistors - 1727-5477-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5477-2-ND
Single Bipolar Transistors 1727-5477-2-ND
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-5477-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5477-6-ND
Single Bipolar Transistors 1727-5477-6-ND
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-5477-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5477-1-ND
Single Bipolar Transistors 1727-5477-1-ND
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF820W,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF820W,115
TRANS NPN 300V 0.05A SOT323

TRANS NPN 300V 0.05A SOT323

Supplier's Site
Trans, Bipolar, Npn, 300V, 0.05A, Sc-70 Rohs Compliant Nexperia - 73AH9731 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 300V, 0.05A, Sc-70 Rohs Compliant Nexperia
73AH9731
Trans, Bipolar, Npn, 300V, 0.05A, Sc-70 Rohs Compliant Nexperia 73AH9731
TRANS, BIPOLAR, NPN, 300V, 0.05A, SC-70 ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 300V, 0.05A, SC-70 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Single Bipolar Transistors
BF820W,115
Single Bipolar Transistors BF820W,115
TRANS NPN 300V 50MA SOT323

TRANS NPN 300V 50MA SOT323

Supplier's Site
TRANS NPN 300V 0.05A SOT323 - 554-BF820W,115 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 300V 0.05A SOT323
554-BF820W,115
TRANS NPN 300V 0.05A SOT323 554-BF820W,115
TRANS NPN 300V 0.05A SOT323

TRANS NPN 300V 0.05A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BF820W,115 276-BF820W,115 913301-BF820W,115 1727-5477-2-ND BF820W,115 73AH9731 BF820W,115 554-BF820W,115
Product Name NPN high voltage transistor Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BF820W,115 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Bipolar, Npn, 300V, 0.05A, Sc-70 Rohs Compliant Nexperia Single Bipolar Transistors TRANS NPN 300V 0.05A SOT323
Package Type SOT323; SOT323 SOT323 SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323 TO-3 SOT323; SC-70, SOT-323
Polarity NPN NPN NPN NPN; NPN NPN; NPN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC816-25W-QX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
NPN/PNP general purpose transistor - BC817DPN,125 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers