PNP power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a collector-emitter voltage of -80 V, a collector current of -1 A, and a peak collector current of -2 A. The device offers a DC current gain range of 100 to 250 at -150 mA collector current and is AEC-Q101 qualified for automotive applications.
PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCX53T
SOT89
SC-62
TO-243
BCX56T
BCX53-10T
BCX56-10T
BCX53-16T
BCX56-16T
Features and benefits
Applications
BCX53T series - 80 V, 1 A PNP power bipolar transistors SOT-89 3-Pin Product overview: BCX53-16TF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53-16TF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 1A 140MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 140MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 140MHz 500mW Surface Mount SOT-89
TRANS PNP 80V 1A SOT89
TRANS, PNP, -80V, -1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS PNP 80V 1A SOT89
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCX53-16TF | 276-BCX53-16TF | 1727-BCX53-16TFTR-ND | BCX53-16TF | 39AH0265 | BCX53-16TF |
| Product Name | 80 V, 1 A PNP power bipolar transistors | 80 V 1 A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Trans, Pnp, -80V, -1A, 150Deg C, 0.5W Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| VCEO | -80 volts | 80 volts | 80 volts | |||
| IC(max) | -1 milliamps | 1000 milliamps | 1000 milliamps | |||
| PD | 500 milliwatts | |||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT89; TO-243AA | TO-3 | AEC-Q101 |