Nexperia B.V. NPN general-purpose double transistors BCV61B,215

Description
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Description
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose double transistors in a small SOT143B surface-mounted plastic package, designed for current mirrors and temperature-independent operating points. Each transistor has a collector current rating of up to 100 mA and a collector-emitter voltage rating of up to 30 V. The BCV61B variant features a DC current gain (hFE) between 200 and 450 at a collector current of 2 mA and a collector-emitter voltage of 5 V, with current matching between transistors within 0.7 to 1.3 over temperature ranges up to 150 °C. The device is mounted on an FR4 PCB and has a total power dissipation of 250 mW at 25 °C ambient temperature. Junction and storage temperatures range from -65 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

NPN general-purpose double transistors in a small SOT143B surface-mounted plastic package, designed for current mirrors and temperature-independent operating points. Each transistor has a collector current rating of up to 100 mA and a collector-emitter voltage rating of up to 30 V. The BCV61B variant features a DC current gain (hFE) between 200 and 450 at a collector current of 2 mA and a collector-emitter voltage of 5 V, with current matching between transistors within 0.7 to 1.3 over temperature ranges up to 150 °C. The device is mounted on an FR4 PCB and has a total power dissipation of 250 mW at 25 °C ambient temperature. Junction and storage temperatures range from -65 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN general-purpose double transistors - BCV61B,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN general-purpose double transistors
BCV61B,215
NPN general-purpose double transistors BCV61B,215
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors

NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)
  • Matched pairs
  • AEC-Q101 qualified

Applications

  • Applications with working point independent of temperature
  • Current mirrors
Supplier's Site Datasheet
TRANSISTORS - Transistors - Special Purpose - BCV61B,215 - 1022755-BCV61B,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - BCV61B,215
1022755-BCV61B,215
TRANSISTORS - Transistors - Special Purpose - BCV61B,215 1022755-BCV61B,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022755-BCV61B,215 Packaging: Reel - TR Voltage Rating: 30V Current Rating: 100mA Applications: Current Mirror Mounting: SMD (SMT) Transistor Polarity: 2 NPN (Dual) Current Mirror Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022755-BCV61B,215
Packaging: Reel - TR
Voltage Rating: 30V
Current Rating: 100mA
Applications: Current Mirror
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN (Dual) Current Mirror
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 30V 100MA Bipolar Transistor
294-BCV61B,215
Dual 30V 100MA Bipolar Transistor 294-BCV61B,215
TRANS NPN 30V 100MA DUAL SOT143B Product overview: BCV61B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 100MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV61B,215 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 100MA DUAL SOT143B Product overview: BCV61B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 100MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV61B,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - BCV61B,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
BCV61B,215
Discrete Semiconductor Products - Transistors - Special Purpose BCV61B,215
TRANS NPN 30V 100MA DUAL SOT143B

TRANS NPN 30V 100MA DUAL SOT143B

Supplier's Site
Trans, Npn, 30V, 100Mhz, Sot143B-4; Transistor Polarity Nexperia - 84Y9600 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 30V, 100Mhz, Sot143B-4; Transistor Polarity Nexperia
84Y9600
Trans, Npn, 30V, 100Mhz, Sot143B-4; Transistor Polarity Nexperia 84Y9600
TRANS, NPN, 30V, 100MHZ, SOT143B-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Power Dissipation Pd:250mW; DC Collector Current:100mA; DC Current Gain hFE:100hFE; Transistor Case Style:SOT-143B; No. of RoHS Compliant: Yes

TRANS, NPN, 30V, 100MHZ, SOT143B-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Power Dissipation Pd:250mW; DC Collector Current:100mA; DC Current Gain hFE:100hFE; Transistor Case Style:SOT-143B; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number BCV61B,215 1022755-BCV61B,215 294-BCV61B,215 BCV61B,215 84Y9600
Product Name NPN general-purpose double transistors TRANSISTORS - Transistors - Special Purpose - BCV61B,215 Dual 30V 100MA Bipolar Transistor Discrete Semiconductor Products - Transistors - Special Purpose Trans, Npn, 30V, 100Mhz, Sot143B-4; Transistor Polarity Nexperia
Package Type SOT143; SOT143B SOT143B SOT3; SOT-143B Tape & Reel (TR) SOT143; SOT-143B TO-3; SOT143
Polarity NPN; 2 NPN (Dual) Current Mirror NPN NPN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps
VCBO 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Single Bipolar Transistors - BC807-16W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers