NPN high-voltage transistor in a small SOT23 surface-mounted plastic package, with a collector-base and collector-emitter voltage rating of 300 V, a collector current rating of 50 mA, and a transition frequency of 60 MHz. Qualified according to AEC-Q101 for automotive applications. Package dimensions are 2.9 mm by 1.3 mm by 1 mm.
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: BF821-Q
Features and benefits
Applications
TRANS NPN 300V 0.05A TO-236AB
TRANS NPN 300V 0.05A TO-236AB
TRANS NPN 300V 0.05A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BF820-QVL | 1727-BF820-QVLTR-ND |
| Product Name | NPN high voltage transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |