PNP medium power transistors with a collector-emitter voltage rating of -80 V and a continuous collector current of -1 A, housed in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm. The device features an exposed heatsink for improved thermal conductivity and is AEC-Q101 qualified. Maximum power dissipation is 0.50 W on a standard FR4 PCB, rising to 1.35 W with a 6 cm² collector pad. Current gain (hFE) is grouped in selections: BCX53 (63-250), BCX53-10 (63-160), and BCX53-16 (100-250).
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 80V 1A SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.3W Surface Mount SOT-89
TRANS PNP 80V 1A SOT-89
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS PNP 80V 1A SOT89
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX53,146 | 1727-BCX53,146DKR-ND | 28AK6281 | BCX53,146 |
| Product Name | 80 V, 1 A PNP medium power transistors | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | TO-3 | AEC-Q100 |
| Polarity | PNP | |||
| Transistor Grade / Operating Range | Automotive |