PNP medium power transistor for use in linear voltage regulators, high-side switches, and power management applications, packaged in a SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm. It has a collector-emitter voltage rating of -20 V, a continuous collector current of -2 A, and a peak collector current of -3 A. Total power dissipation is up to 1.35 W with a 6 cm² collector pad. The device has a DC current gain (hFE) range of 160 to 375 at -1 V collector-emitter voltage and -500 mA collector current. Thermal resistance from junction to ambient is 93 K/W with optimal PCB mounting. The part meets IEC 60134 for limiting values and is not automotive qualified.
PNP medium power transistor in a Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 20V 2A 140MHz 650mW Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 20V 2A 140MHz 650mW Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 20V 2A 140MHz 650mW Surface Mount SOT-223
20 V, 2 A PNP medium power transistor SC-73 4-Pin Product overview: BCP69-25,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP69-25,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Single Transistor, PNP, 20 V, 140 MHz, 625 mW, 1 A, 160 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -20 V, 140 MHz, 625 mW, -1 A, 160 RoHS Compliant: Yes
TRANS PNP 20V 2A SOT223
TRANS PNP 20V 2A SOT223
TRANS PNP 20V 2A SOT223
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP69-25,115 | 1727-BCP69-25,115CT-ND | 276-BCP69-25,115 | 37K9373 | 554-BCP69-25,115 | BCP69-25,115 | BCP69-25,115 |
| Product Name | 20 V, 1 A PNP medium power transistor | Single Bipolar Transistors | 20 V 2 A Bipolar Transistor | Bipolar (Bjt) Single Transistor, Pnp, 20 V, 140 Mhz, 625 Mw, 1 A, 160 Rohs Compliant Nexperia | TRANS PNP 20V 2A SOT223 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | TO-3 | AEC-Q100 | SOT223; TO-261-4, TO-261AA | ||
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||||
| TJ | -55 C (-67 F) | 150 C (302 F) | |||||
| Transistor Technology / Material | SILICON |