PNP general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm by 1.3 mm by 1 mm. Rated for a collector-emitter voltage of -25 V and a continuous collector current of -500 mA. AEC-Q101 qualified. Designed for saturated switching and driver applications in industrial and thick/thin-film circuits.
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: BCX19
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 25V 500mA 80MHz 250mW Surface Mount TO-236AB
TRANS PNP 25V 0.5A TO-236AB
TRANS PNP 25V 0.5A TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022788-BCX18,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 620mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Nexperia B.V. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | BCX18,215 | 1727-BCX18,215TR-ND | 1022788-BCX18,215 |
| Product Name | PNP general purpose transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCX18,215 |
| Transistor Grade / Operating Range | Industrial | Automotive | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB (SOT23) |
| IC(max) | -500 milliamps | ||
| VCEO | -25 volts |