NPN medium power transistors in an SOT223 (SC-73) surface-mounted package, rated for 80 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A for single pulses. The series offers three current gain selections and is qualified to AEC-Q101 for automotive applications. Power dissipation is up to 1.35 W with a 6 cm² collector pad. Operating junction temperature ranges from -55 °C to 150 °C.
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP comlement
Nexperia
-
JEDEC
-
BCP56-Q
SOT223
SC-73
BCP53-Q
BCP56-10-Q
BCP53-10-Q
BCP56-16-Q
BCP53-16-Q
Features and benefits
Applications
TRANS NPN 80V 1A SOT-223
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 650mW Surface Mount SOT-223
TRANS NPN 80V 1A SOT-223
TRANS NPN 80V 1A SOT223
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCP56-10-QX | 1727-BCP56-10-QXDKR-ND | BCP56-10-QX |
| Product Name | 80 V, 1 A NPN medium power transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT223; SOT-223 |
| Polarity | NPN | ||
| Transistor Grade / Operating Range | Automotive |