PNP general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a pin pitch of 1.9 mm. Capable of a maximum collector current of 500 mA and a collector-emitter voltage of -45 V. Qualified to AEC-Q101 for automotive applications. Power dissipation is 250 mW on a standard footprint and 345 mW with a 1 cm² collector pad. Thermal resistance from junction to ambient is 362 K/W with enhanced cooling and 500 K/W on a standard footprint. NPN complement is BCX19-Q.
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: BCX19-Q
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BCX17-QR | 1727-BCX17-QRTR-ND |
| Product Name | PNP general purpose transistor | Single Bipolar Transistors |
| Transistor Grade / Operating Range | Industrial | Automotive |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | -500 milliamps | |
| VCEO | -45 volts |