Nexperia B.V. 60 V, 1 A PNP medium power transistors BCX52-16,115

Description
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with an exposed heatsink for thermal conductivity. The BCX52-16 variant offers a DC current gain (hFE) of 100 to 250 at VCE = -2 V and IC = -150 mA, with a maximum collector current of 1 A and collector-emitter voltage of -60 V. Maximum total power dissipation is 1.35 W with a 6 cm² collector pad. Junction temperature ranges from -55 °C to 150 °C. The device meets IEC 60134 for limiting values and is not automotive qualified.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with an exposed heatsink for thermal conductivity. The BCX52-16 variant offers a DC current gain (hFE) of 100 to 250 at VCE = -2 V and IC = -150 mA, with a maximum collector current of 1 A and collector-emitter voltage of -60 V. Maximum total power dissipation is 1.35 W with a 6 cm² collector pad. Junction temperature ranges from -55 °C to 150 °C. The device meets IEC 60134 for limiting values and is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A PNP medium power transistors - BCX52-16,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A PNP medium power transistors
BCX52-16,115
60 V, 1 A PNP medium power transistors BCX52-16,115
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
60 V 1 A SOT-89 Bipolar Transistor
276-BCX52-16,115
60 V 1 A SOT-89 Bipolar Transistor 276-BCX52-16,115
60 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BCX52-16,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX52-16,115 can be used for catalog matching and distributor lookup.

60 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BCX52-16,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX52-16,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCX52-16,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX52-16,115CT-ND
Single Bipolar Transistors 1727-BCX52-16,115CT-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX52-16,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX52-16,115DKR-ND
Single Bipolar Transistors 1727-BCX52-16,115DKR-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX52-16,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX52-16,115TR-ND
Single Bipolar Transistors 1727-BCX52-16,115TR-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX52-16,115 - 1022796-BCX52-16,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX52-16,115
1022796-BCX52-16,115
TRANSISTORS - Transistors (BJT) - Single - BCX52-16,115 1022796-BCX52-16,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022796-BCX52-16,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 145MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022796-BCX52-16,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 145MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Trans, Pnp, 60V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia - 93T1430 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 60V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia
93T1430
Trans, Pnp, 60V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia 93T1430
TRANS, PNP, 60V, 1A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, 60V, 1A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 145 Mhz, 500 Mw, -1 A, 100 Rohs Compliant Nexperia - 04X4843 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 145 Mhz, 500 Mw, -1 A, 100 Rohs Compliant Nexperia
04X4843
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 145 Mhz, 500 Mw, -1 A, 100 Rohs Compliant Nexperia 04X4843
Bipolar (BJT) Single Transistor, PNP, -60 V, 145 MHz, 500 mW, -1 A, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -60 V, 145 MHz, 500 mW, -1 A, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
NEXPERIA - BCX52-16,115 - TRANSISTOR, PNP, SOT-89 - 554-BCX52-16,115 - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - BCX52-16,115 - TRANSISTOR, PNP, SOT-89
554-BCX52-16,115
NEXPERIA - BCX52-16,115 - TRANSISTOR, PNP, SOT-89 554-BCX52-16,115
NEXPERIA - BCX52-16,115 - TRANSISTOR, PNP, SOT-89

NEXPERIA - BCX52-16,115 - TRANSISTOR, PNP, SOT-89

Supplier's Site
Single Bipolar Transistors - BCX52-16,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX52-16,115
Single Bipolar Transistors BCX52-16,115
TRANS PNP 60V 1A SOT89

TRANS PNP 60V 1A SOT89

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX52-16,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX52-16,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX52-16,115
TRANS PNP 60V 1A SOT89

TRANS PNP 60V 1A SOT89

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCX52-16,115
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCX52-16,115
60V 1.3W 100@150mA,2V 1A PNP SOT-89-3 Bipolar Transistors - BJT ROHS

60V 1.3W 100@150mA,2V 1A PNP SOT-89-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCX52-16,115 276-BCX52-16,115 1727-BCX52-16,115CT-ND 1022796-BCX52-16,115 93T1430 04X4843 554-BCX52-16,115 BCX52-16,115 BCX52-16,115 BCX52-16,115
Product Name 60 V, 1 A PNP medium power transistors 60 V 1 A SOT-89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCX52-16,115 Trans, Pnp, 60V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, Pnp, -60 V, 145 Mhz, 500 Mw, -1 A, 100 Rohs Compliant Nexperia NEXPERIA - BCX52-16,115 - TRANSISTOR, PNP, SOT-89 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA SOT3; SOT89; SOT-89-3 TO-3 TO-3 SOT89; TO-243AA AEC-Q100 SOT89
TJ -55 C (-67 F) 150 C (302 F)
Polarity PNP PNP; PNP PNP PNP PNP PNP; PNP PNP
Transistor Grade / Operating Range Automotive
Transistor Type Trans, Pnp, 60V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data