NPN medium power transistors in a SOT89 (SC-62) surface-mounted package, rated for 45 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A for pulses up to 1 ms. The device is qualified to AEC-Q101 for automotive applications and supports power dissipation up to 1.35 W with a 6 cm² collector pad. DC current gain ranges from 63 to 160 at 150 mA collector current. Thermal resistance from junction to ambient is 93 K/W with a 6 cm² collector pad. Package dimensions are 4.6 mm × 4.4 mm × 1.6 mm.
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 45V 1A SOT-89
TRANS NPN 45V 1A SOT-89
TRANS NPN 45V 1A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCX54-10-QX | 1727-BCX54-10-QXTR-ND |
| Product Name | 45 V, 1 A NPN medium power transistors | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |