PNP power transistors in a SOT89 (SC-62) surface-mounted plastic package, measuring 4.5 mm x 2.5 mm x 1.5 mm, with a maximum collector current of 1 A and collector-emitter voltage of -45 V. The device is AEC-Q101 qualified for automotive applications and supports power dissipation up to 1.1 W with a 6 cm² collector pad. It is suitable for linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.
PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCX51T
SOT89
SC-62
TO-243
BCX54T
BCX51-10T
BCX54-10T
BCX51-16T
BCX54-16T
Features and benefits
Applications
Power Bipolar Transistor
Bipolar (BJT) Transistor PNP 45V 1A 500mW Surface Mount SOT-89
TRANS PNP 45V 1A SOT-89
TRANS PNP 45V 1A SOT-89
TRANS PNP 45V 1A SOT89
TRANS, AEC-Q101, PNP, -45V, -1A, 150DEG C ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCX51TF | BCX51TF | 1727-BCX51TFTR-ND | BCX51TF | 41AH9285 |
| Product Name | 45 V, 1 A PNP power bipolar transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Aec-Q101, Pnp, -45V, -1A, 150Deg C Rohs Compliant Nexperia | |
| VCEO | -45 volts | 45 volts | |||
| IC(max) | -1 milliamps | 1000 milliamps | |||
| PD | 500 milliwatts | ||||
| TJ | 150 C (302 F) | ||||
| Package Type | SOT89; SOT89 SOT89 | SOT89 | SOT89; TO-243AA | AEC-Q101 | TO-3 |