Nexperia B.V. Datasheets for Small-Signal Bipolar Transistors (BJT)
Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Small-Signal Bipolar Transistors (BJT): Learn more
| Product Name | Notes |
|---|---|
| 500 mA NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits General-purpose transistor Two current... | |
| 500 mA PNP general-purpose transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits General-purpose transistor Two current... | |
| NPN double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Two transistors in one package Reduces number of components and board space No... | |
| NPN general purpose transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General purpose switching and amplification. | |
| NPN general purpose transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Qualified according to AEC-Q101 and recommended... | |
| NPN general purpose transistor in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small plastic package (1 mm x 0.6 mm x 0.5... | |
| NPN general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. PNP complement: BC856BM. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable... | |
| NPN general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Low package height of 0.37 mm... | |
| NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB709ART Features and benefits General-purpose transistor Small SMD plastic package AEC-Q101 qualified Applications General-purpose switching... | |
| NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB709ART Features and benefits General-purpose transistor Small SMD plastic package Qualified according to AEC-Q101 and... | |
| NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817-Q SOT23... | |
| NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817 SOT23... | |
| NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification | |
| NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in... | |
| NPN general-purpose transistor in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections AEC-Q101 qualified Applications General-purpose... | |
| NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W-Q... | |
| NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W... | |
| NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia -... | |
| NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name -... | |
| NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia -... | |
| NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name -... | |
| NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low... | |
| NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads. Table 1.Product overview Type Number - Package - PNP... | |
| NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ 200 mA Two current gain selections AEC-Q101 qualified Small... | |
| NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ 200 mA Two current gain selections Small SMD plastic... | |
| NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package AEC-Q101 Qualified Applications General-purpose... | |
| NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Qualified according to AEC-Q101... | |
| NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC816-16H-Q SOT23 TO-236AB BC806-16H-Q... | |
| NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC816-16 SOT23 TO-236AB BC806-16... | |
| NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement - Nexperia - JEDEC - BC817K-16H SOT23... | |
| NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC817K-16 SOT23 TO-236AB BC807K-16... | |
| NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEDEC BC847-Q SOT23 TO-236AB... | |
| NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA - JEDEC BC847... | |
| NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD)plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC816-16H SOT23 TO-236AB BC806-16H BC816-25H... | |
| NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846-Q SOT23 TO-236AB BC856-Q... | |
| NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856... | |
| NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ 200 mA Two current gain selections Small SMD plastic package... | |
| NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification | |
| NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC817K-16H-Q SOT23 TO-236AB BC807-16H-Q BC817K-25H-Q... | |
| NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia BC816-16-Q SOT23 BC806-16-Q BC816-25-Q BC806-25-Q Features and... | |
| NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia BC817K-16-Q SOT23 BC807K-16-Q BC817K-25-Q BC807K-25-Q BC817K-40-Q BC807K-40-Q... | |
| NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - Nexperia - JEITA BC816-16W-Q SOT323 SC-70 BC816-25W-Q Features... | |
| NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEITA BC816-16W SOT323 SC-70... | |
| NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W-Q SOT323 SC-70... | |
| NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70... | |
| NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323... | |
| NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W SOT323... | |
| NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current... | |
| NPN medium power transistor in a SOT1061 leadless very small Surface-Mounted Device (SMD) plastic package. PNP complement: BC69PA. Features and benefits High current Two current gain selections High power dissipation... | |
| NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current... | |
| NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - Package - NPN complement Nexperia - JEITA... | |
| NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features... | |
| NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation... | |
| NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB1219AS-Q Features and benefits High current (max. 500 mA) Low voltage (max. 50 V)... | |
| NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB1219AS Features and benefits High current (max. 500 mA) Low voltage (max. 50 V)... | |
| NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576Q-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Qualified... | |
| NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Applications... | |
| NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576R-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Qualified... | |
| NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576R Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Applications... | |
| NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576S-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Qualified... | |
| NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PA1576S Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Applications... | |
| NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC856BSH-Q NPN/PNP complement: BC846BPNH-Q Features and benefits Low collector capacitance Low collector-emitter saturation... | |
| NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC856SH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched... | |
| NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857BSH-Q NPN/PNP complement: BC847BPNH-Q Features and benefits Low collector capacitance Low collector-emitter saturation... | |
| NPN/NPN general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC807RA NPN/PNP complement: BC817RAPN Features and benefits Reduces component count Reduces pick... | |
| NPN/NPN general-purpose double transistors in an SOT457 (SC-74) plastic package. PNP/PNP complement: BC807DS NPN/PNP complement: BC817DPN Features and benefits Reduces component count Reduces pick and place costs Applications General purpose... | |
| NPN/NPN general-purpose transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number... | |
| NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces... | |
| NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857BS Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched... | |
| NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BSH-Q PNP/PNP complement: BC856BSH-Q Features and benefits Low collector capacitance Low collector-emitter saturation... | |
| NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC847BSH-Q PNP/PNP complement: BC857BSH-Q Features and benefits Low collector capacitance Low collector-emitter saturation... | |
| NPN/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC817RA PNP/PNP complement: BC807RA Features and benefits Reduces component count Reduces pick... | |
| NPN/PNP general-purpose double transistors in an SOT457 (SC-74) plastic package. NPN/NPN complement: BC817DS-Q PNP/PNP complement: BC807DS-Q Features and benefits Reduces component count Reduces pick and place costs Qualified according to... | |
| NPN/PNP general-purpose double transistors in an SOT457 (SC-74) plastic package. NPN/NPN complement: BC817DS PNP/PNP complement: BC807DS Features and benefits Reduces component count Reduces pick and place costs Applications General purpose... | |
| NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces... | |
| NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS-Q PNP/PNP complement: BC856BS-Q Features and benefits Low collector capacitance Low collector-emitter saturation... | |
| NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS PNP/PNP complement: BC856BS Features and benefits Low collector capacitance Low collector-emitter saturation... | |
| PNP general purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small plastic package (1 mm x 0.6 mm x... | |
| PNP general purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4617QM-Q Features and benefits Leadless ultra small plastic package (1 mm x... | |
| PNP general purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4617QM Features and benefits Leadless ultra small plastic package (1 mm x... | |
| PNP general purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4617RM Features and benefits Leadless ultra small plastic package (1 mm x... | |
| PNP general purpose transistor | |
| PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Qualified according to AEC-Q101... | |
| PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807-Q SOT23... | |
| PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807 SOT23... | |
| PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ -200 mA Small SMD plastic package Applications General-purpose switching and... | |
| PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ -200 mA Small SMD plastic package Qualified according to AEC-Q101... | |
| PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification | |
| PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Applications General-purpose switching and amplification... | |
| PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Qualified according to AEC-Q101 and... | |
| PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: 2PD601ART-Q Features and benefits General-purpose transistor Small SMD plastic package Qualified according to AEC-Q101 and recommended... | |
| PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: 2PD601ART Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification | |
| PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement: Name -... | |
| PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement Name -... | |
| PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement Name -... | |
| PNP general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Low package height of 0.37 mm... | |
| PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. . Table 1.Product overview Type number - Package Nexperia - JEITA - JEDEC BC807-16L... | |
| PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - NPN complement BC807K-16 BC817K-16 BC807K-25 BC817K-25 BC807K-40 BC817K-40 Features and benefits... | |
| PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC806-16 SOT23 TO-236AB BC816-16... | |
| PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H... | |
| PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD)plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC806-16H SOT23 TO-236AB BC816-16H BC806-25H... | |
| PNP general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC806-16H-Q SOT23 TO-236AB BC816-16H-Q BC806-25H-Q... | |
| PNP general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC807-16H-Q SOT23 TO-236AB BC817K-16H-Q BC807-25H-Q... | |
| PNP general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia BC806-16-Q SOT23 BC816-16-Q BC806-25-Q BC816-25-Q Features and... | |
| PNP general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC807K-16-Q SOT23 - BC817K-16-Q BC807K-25-Q... | |
| PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEITA BC806-16W SOT323 SC-70... | |
| PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W-Q... | |
| PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W... | |
| PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a medium power SOT89 (SC-62/TO-243) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: 2PD2150. Features and benefits Low... | |
| PNP medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed... | |
| PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features... | |
| PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. NPN complement: BC68PAS... | |
| PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed... | |
| PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed... | |
| PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage... | |
| PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4081Q-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Low... | |
| PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4081Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Low... | |
| PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4081R-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Low... | |
| PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4081R Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Low... | |
| PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4081S-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Low... | |
| PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4081S Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Low... | |
| PNP/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC817RA NPN/PNP complement: BC817RAPN Features and benefits Reduces component count Reduces pick... | |
| PNP/PNP general-purpose double transistors in an SOT457 (SC-74) plastic package. NPN/NPN complement: BC817DS NPN/PNP complement: BC817DPN Features and benefits Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications... |
| Next >> |