NPN general-purpose double transistors in a small SOT143B surface-mounted plastic package, with a maximum collector current of 100 mA, collector-emitter voltage ratings of 30 V for TR1 and 6 V for TR2, and total power dissipation of 250 mW at 25°C. The devices are AEC-Q101 qualified and suitable for general-purpose switching, amplification, and Schmitt trigger applications.
NPN general-purpose double transistors in a small SOT143B Surface-Mounted
Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022758-BCV63,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V, 6V
Max Vce (sat): 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V / 110 @ 2mA, 700mV
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V, 6V 100mA 100MHz 250mW Surface Mount SOT-143B
TRANSISTOR ROHS COMPLIANT: YES
TRANS 2NPN 30V/6V 0.1A SOT143B
| Nexperia B.V. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCV63,215 | 1022758-BCV63,215 | 1727-BCV63,215TR-ND | 28AK6252 | BCV63,215 |
| Product Name | NPN general-purpose double transistors | TRANSISTORS - Transistors (BJT) - Arrays - BCV63,215 | Bipolar Transistor Arrays | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT143; SOT143B SOT143B | SOT3; SOT-143B | SOT143; TO-253-4, TO-253AA | TO-3 | SOT143; SOT-143B |
| Polarity | NPN; 2 NPN (Dual) | NPN | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Transistor Rohs Compliant Nexperia |