NPN general purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Rated for a collector-emitter voltage of up to 60 V and a collector current of up to 100 mA. Maximum power dissipation is 250 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 500 K/W. DC current gain ranges from 200 to 450 at a collector current of 2 mA. Soldering guidelines specify reflow and wave soldering footprints consistent with SOT23 standards. Not qualified for automotive use.
NPN transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BCV71; BCV72 - NPN general purpose transistors TO-236 3-Pin Product overview: BCV72,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV72,215 can be used for catalog matching and distributor lookup.
Transistor NPN 60V 100mA Auto TO-236AB
Transistor NPN 60V 100mA Auto TO-236AB
Transistor NPN 60V 100mA Auto TO-236AB
Bipolar (BJT) Transistor NPN 60V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 60V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 60V 100mA 100MHz 250mW Surface Mount TO-236AB
TRANS NPN 60V 0.1A TO236AB
TRANS, NPN, 60V, 100MHZ, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:100MHz; Power Dissipation Pd:250mW; DC Collector Current:100mA; DC Current Gain hFE:450hFE; RF Transistor RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCV72,215 | 276-BCV72,215 | 1525545 | 1525545P | 1727-6206-1-ND | BCV72,215 | 84Y9602 |
| Product Name | NPN general purpose transistor | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 60V, 100Mhz, Sot-23-3; Transistor Polarity Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; Sot23 | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | TO-3; SOT23 | |
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 60 volts | 60 volts | |||||
| PD | 250 milliwatts | ||||||
| TJ | 150 C (302 F) |