PNP medium power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with an exposed heatsink for enhanced thermal conductivity. The part supports a collector-emitter voltage of -45 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Total power dissipation is up to 1.35 W with a 6 cm² collector pad. The BCX51-10 variant has a DC current gain (hFE) range of 63 to 160 at VCE = -2 V and IC = -150 mA. It is AEC-Q101 qualified for automotive applications.
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 45V 1A SOT-89
TRANS PNP 45V 1A SOT-89
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 500mW Surface Mount SOT-89
45 V, 1 A PNP medium power transistor
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
Bipolar Transistors - BJT BCX51-10/MPT3/REEL 13" Q1/T1 *
TRANS PNP 45V 1A SOT89
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX51-10F | 1727-BCX51-10FCT-ND | BCX51-10F | 28AK6270 | BCX51-10F | BCX51-10F |
| Product Name | 45 V, 1 A PNP medium power transistors | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT89 | TO-3 | SOT89; SOT-89 | |
| Polarity | PNP | |||||
| Transistor Grade / Operating Range | Automotive |