Nexperia B.V. NPN high voltage transistor BF820,215

Description
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF821 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment
Request a Quote
Description
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF821 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a small SOT23 surface-mounted plastic package, rated for a maximum collector-base and collector-emitter voltage of 300 V and a collector current of 50 mA. The device has a transition frequency of 60 MHz, a DC current gain of at least 50, and a maximum power dissipation of 250 mW. Thermal resistance from junction to ambient is 500 K/W. The package measures 2.9 mm x 1.3 mm x 1 mm. PNP complement is BF821. Used in telephony and professional communication equipment.

Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a small SOT23 surface-mounted plastic package, rated for a maximum collector-base and collector-emitter voltage of 300 V and a collector current of 50 mA. The device has a transition frequency of 60 MHz, a DC current gain of at least 50, and a maximum power dissipation of 250 mW. Thermal resistance from junction to ambient is 500 K/W. The package measures 2.9 mm x 1.3 mm x 1 mm. PNP complement is BF821. Used in telephony and professional communication equipment.

Suppliers

Company
Product
Description
Supplier Links
NPN high voltage transistor - BF820,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN high voltage transistor
BF820,215
NPN high voltage transistor BF820,215
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF821 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment

NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BF821

Features and benefits

  • Low current (max. 50 mA)
  • High voltage (max. 300 V)

Applications

  • Telephony and professional communication equipment
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-BF820,215
Bipolar Transistor 276-BF820,215
BF820; BF822 - NPN high voltage transistors TO-236 3-Pin Product overview: BF820,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF820,215 can be used for catalog matching and distributor lookup.

BF820; BF822 - NPN high voltage transistors TO-236 3-Pin Product overview: BF820,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF820,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4921-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4921-6-ND
Single Bipolar Transistors 1727-4921-6-ND
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4921-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4921-1-ND
Single Bipolar Transistors 1727-4921-1-ND
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4921-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4921-2-ND
Single Bipolar Transistors 1727-4921-2-ND
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1212365-BF820,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1212365-BF820,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1212365-BF820,215
Win Source Part Number: 1212365-BF820,215 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 50 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 30mA Current - Collector Cutoff (Max): 10nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 25mA, 20V Frequency - Transition: 60MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: BF820,215-ND,BF820 T/R-ND,933665120215, 1727-4921-1,1727-492 1-2,568-6166-6-ND,BF 820 T/R,568-6166-2-ND,17 27-4921-6,568-6166-6 ,568-6166-1-ND,568-6 166-2,568-6166-1 Base Product Number: BF820

Win Source Part Number: 1212365-BF820,215
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 50 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 30mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 25mA, 20V
Frequency - Transition: 60MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: BF820,215-ND,BF820 T/R-ND,933665120215,1727-4921-1,1727-4921-2,568-6166-6-ND,BF820 T/R,568-6166-2-ND,1727-4921-6,568-6166-6,568-6166-1-ND,568-6166-2,568-6166-1
Base Product Number: BF820

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BF820,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BF820,215
300V 250mW 50@25mA,20V 50mA NPN SOT-23 Bipolar Transistors - BJT ROHS

300V 250mW 50@25mA,20V 50mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF820,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF820,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF820,215
TRANS NPN 300V 0.05A TO236AB

TRANS NPN 300V 0.05A TO236AB

Supplier's Site
Trans, Npn, 300V, 0.05A, 150Deg C, 0.25W; Transistor Polarity Nexperia - 96K6972 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 300V, 0.05A, 150Deg C, 0.25W; Transistor Polarity Nexperia
96K6972
Trans, Npn, 300V, 0.05A, 150Deg C, 0.25W; Transistor Polarity Nexperia 96K6972
TRANS, NPN, 300V, 0.05A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:50mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 300V, 0.05A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:50mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 300 V, 100 Mhz, 250 Mw, 50 Ma, 50 Rohs Compliant Nexperia - 93X3942 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 300 V, 100 Mhz, 250 Mw, 50 Ma, 50 Rohs Compliant Nexperia
93X3942
Bipolar (Bjt) Single Transistor, Npn, 300 V, 100 Mhz, 250 Mw, 50 Ma, 50 Rohs Compliant Nexperia 93X3942
Bipolar (BJT) Single Transistor, NPN, 300 V, 100 MHz, 250 mW, 50 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 300 V, 100 MHz, 250 mW, 50 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BF820,215 276-BF820,215 1727-4921-6-ND 1212365-BF820,215 BF820,215 BF820,215 96K6972 93X3942
Product Name NPN high voltage transistor Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 300V, 0.05A, 150Deg C, 0.25W; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, Npn, 300 V, 100 Mhz, 250 Mw, 50 Ma, 50 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 SOT23 TO-3 TO-3
Polarity NPN NPN NPN NPN NPN
IC(max) 50 milliamps 50 milliamps 50 milliamps
Power Gain 50 dB
Operating Frequency 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

PNP/PNP general purpose double transistor - BC807DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40LR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
4 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers