Nexperia B.V. PNP medium frequency transistor BF824W,135

Description
PNP medium frequency transistor in a SOT323 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications RF stages in FM front-ends in common base configuration.
Request a Quote
Description
PNP medium frequency transistor in a SOT323 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications RF stages in FM front-ends in common base configuration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium frequency transistor in a SOT323 plastic package with a maximum collector current of 25 mA, collector-base voltage of 30 V, and total power dissipation of 200 mW at 25 °C ambient temperature. The device has a transition frequency of up to 400 MHz at a collector current of 4 mA and is mounted on an FR4 printed-circuit board. The transistor is rated for a junction temperature up to 150 °C and a storage temperature range from -65 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

PNP medium frequency transistor in a SOT323 plastic package with a maximum collector current of 25 mA, collector-base voltage of 30 V, and total power dissipation of 200 mW at 25 °C ambient temperature. The device has a transition frequency of up to 400 MHz at a collector current of 4 mA and is mounted on an FR4 printed-circuit board. The transistor is rated for a junction temperature up to 150 °C and a storage temperature range from -65 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
PNP medium frequency transistor - BF824W,135 - Nexperia B.V.
Nijmegen, Netherlands
PNP medium frequency transistor
BF824W,135
PNP medium frequency transistor BF824W,135
PNP medium frequency transistor in a SOT323 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications RF stages in FM front-ends in common base configuration.

PNP medium frequency transistor in a SOT323 plastic package.

Features and benefits

  • Low current (max. 25 mA)
  • Low voltage (max. 30 V).
  • AEC-Q101 qualified

Applications

  • RF stages in FM front-ends in common base configuration.
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5481-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5481-6-ND
Single Bipolar Transistors 1727-5481-6-ND
Bipolar (BJT) Transistor PNP 30V 25mA 400MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 30V 25mA 400MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-5481-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5481-1-ND
Single Bipolar Transistors 1727-5481-1-ND
Bipolar (BJT) Transistor PNP 30V 25mA 400MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 30V 25mA 400MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-5481-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5481-2-ND
Single Bipolar Transistors 1727-5481-2-ND
Bipolar (BJT) Transistor PNP 30V 25mA 400MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 30V 25mA 400MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BF824W,135 - 1023212-BF824W,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF824W,135
1023212-BF824W,135
TRANSISTORS - Transistors (BJT) - Single - BF824W,135 1023212-BF824W,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1023212-BF824W,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 25 @ 4mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1023212-BF824W,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 4mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BF824W,135
Bipolar Transistor 276-BF824W,135
BF824W - PNP medium frequency transistor SC-70 3-Pin Product overview: BF824W,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF824W,135 can be used for catalog matching and distributor lookup.

BF824W - PNP medium frequency transistor SC-70 3-Pin Product overview: BF824W,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF824W,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF824W,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF824W,135
TRANS PNP 30V 0.025A SOT323

TRANS PNP 30V 0.025A SOT323

Supplier's Site
Trans, Bipolar, Pnp, 30V, 0.025A, Sc-70 Rohs Compliant Nexperia - 73AH9733 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Pnp, 30V, 0.025A, Sc-70 Rohs Compliant Nexperia
73AH9733
Trans, Bipolar, Pnp, 30V, 0.025A, Sc-70 Rohs Compliant Nexperia 73AH9733
TRANS, BIPOLAR, PNP, 30V, 0.025A, SC-70 ROHS COMPLIANT: YES

TRANS, BIPOLAR, PNP, 30V, 0.025A, SC-70 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Single Bipolar Transistors
BF824W,135
Single Bipolar Transistors BF824W,135
TRANS PNP 30V 0.025A SOT323

TRANS PNP 30V 0.025A SOT323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BF824W,135 1727-5481-6-ND 1023212-BF824W,135 276-BF824W,135 BF824W,135 73AH9733 BF824W,135
Product Name PNP medium frequency transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BF824W,135 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Bipolar, Pnp, 30V, 0.025A, Sc-70 Rohs Compliant Nexperia Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323-3 SOT323; SOT-323 TO-3 SOT323; SC-70, SOT-323
Polarity PNP PNP; PNP PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 25 milliamps 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers