Nexperia B.V. NPN Darlington transistor BCV47,215

Description
NPN Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: BCV26 Features and benefits Medium current of 500 mA Low voltage of 60 V High DC current gain of minimum 2000 Applications Preamplifier input amplification
Request a Quote
Description
NPN Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: BCV26 Features and benefits Medium current of 500 mA Low voltage of 60 V High DC current gain of minimum 2000 Applications Preamplifier input amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Darlington transistor in a SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Collector current is rated at 500 mA continuous and 800 mA peak, with a collector-emitter voltage of 60 V and a minimum DC current gain of 2000 at I_C = 1 mA and V_CE = 5 V. Junction temperature range is -65 °C to 150 °C. Thermal resistance from junction to ambient is 500 K/W. Complies with IEC 60134 for limiting values.

Datasheet Summary
Powered by GS/AI

NPN Darlington transistor in a SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Collector current is rated at 500 mA continuous and 800 mA peak, with a collector-emitter voltage of 60 V and a minimum DC current gain of 2000 at I_C = 1 mA and V_CE = 5 V. Junction temperature range is -65 °C to 150 °C. Thermal resistance from junction to ambient is 500 K/W. Complies with IEC 60134 for limiting values.

Suppliers

Company
Product
Description
Supplier Links
NPN Darlington transistor - BCV47,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN Darlington transistor
BCV47,215
NPN Darlington transistor BCV47,215
NPN Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: BCV26 Features and benefits Medium current of 500 mA Low voltage of 60 V High DC current gain of minimum 2000 Applications Preamplifier input amplification

NPN Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complement: BCV26

Features and benefits

  • Medium current of 500 mA
  • Low voltage of 60 V
  • High DC current gain of minimum 2000

Applications

  • Preamplifier input amplification
Supplier's Site Datasheet
Darlington Pairs - 7258464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7258464
Darlington Pairs 7258464
Trans Darlington NPN 60V 0.5A TO236AB

Trans Darlington NPN 60V 0.5A TO236AB

Supplier's Site
Darlington Pairs - 7258464P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7258464P
Darlington Pairs 7258464P
Trans Darlington NPN 60V 0.5A TO236AB

Trans Darlington NPN 60V 0.5A TO236AB

Supplier's Site
Darlington Pairs - 1690631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1690631
Darlington Pairs 1690631
Trans Darlington NPN 60V 0.5A TO236AB

Trans Darlington NPN 60V 0.5A TO236AB

Supplier's Site
Singapore, Singapore
60V 0.5A SOT-23 Bipolar Transistor
276-BCV47,215
60V 0.5A SOT-23 Bipolar Transistor 276-BCV47,215
NPN Darlington Transistor 60V 0.5A SOT-23 Product overview: BCV47,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV47,215 can be used for catalog matching and distributor lookup.

NPN Darlington Transistor 60V 0.5A SOT-23 Product overview: BCV47,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV47,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCV47,215 - 801035-BCV47,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCV47,215
801035-BCV47,215
TRANSISTORS - Transistors (BJT) - Single - BCV47,215 801035-BCV47,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 801035-BCV47,215 Packaging: Reel Mounting Style: SMD Power - Max: 250mW Transistor Type: NPN - Darlington Frequency - Transition: 220MHz Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 100μA, 100mA Part Number Series: BCV47 DC Current Gain (hFE) (Min) at Ic, Vce: 10000 at 100mA, 5V

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 801035-BCV47,215
Packaging: Reel
Mounting Style: SMD
Power - Max: 250mW
Transistor Type: NPN - Darlington
Frequency - Transition: 220MHz
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 100μA, 100mA
Part Number Series: BCV47
DC Current Gain (hFE) (Min) at Ic, Vce: 10000 at 100mA, 5V

Buy Now
Single Bipolar Transistors - 1727-4316-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4316-2-ND
Single Bipolar Transistors 1727-4316-2-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4316-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4316-6-ND
Single Bipolar Transistors 1727-4316-6-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4316-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4316-1-ND
Single Bipolar Transistors 1727-4316-1-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Trans, Npn, 60V, 0.5A, 0.25W, Sot-23; Transistor Polarity Nexperia - 25M7678 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 0.5A, 0.25W, Sot-23; Transistor Polarity Nexperia
25M7678
Trans, Npn, 60V, 0.5A, 0.25W, Sot-23; Transistor Polarity Nexperia 25M7678
TRANS, NPN, 60V, 0.5A, 0.25W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 60V, 0.5A, 0.25W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Trans, Npn, 60V, 0.5A, 0.25W, Sot-23; Transistor Polarity Nexperia - 97W1856 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 0.5A, 0.25W, Sot-23; Transistor Polarity Nexperia
97W1856
Trans, Npn, 60V, 0.5A, 0.25W, Sot-23; Transistor Polarity Nexperia 97W1856
TRANS, NPN, 60V, 0.5A, 0.25W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 60V, 0.5A, 0.25W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCV47,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCV47,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCV47,215
TRANS NPN DARL 60V 0.5A TO236AB

TRANS NPN DARL 60V 0.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Darlington Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors
Product Number BCV47,215 7258464 7258464P 276-BCV47,215 801035-BCV47,215 1727-4316-2-ND 25M7678 BCV47,215
Product Name NPN Darlington transistor Darlington Pairs Darlington Pairs 60V 0.5A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCV47,215 Single Bipolar Transistors Trans, Npn, 60V, 0.5A, 0.25W, Sot-23; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 500 milliamps 500 milliamps
PD 250 milliwatts
TJ 150 C (302 F)
Package Type SOT23; SOT23 SOT23 SOT23; Sot-23 (to-236ab) SOT23; SOT-23 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 AEC-Q101
Polarity NPN NPN NPN NPN NPN
Unlock Full Specs
to access all available technical data