Nexperia B.V. Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
300 Amp, logic level gate drive N-channel enhancement mode MOSFET in 175 °C LFPAK56E package using advanced TrenchMOS Superjunction technology. This product has been designed and qualified for high performance...
425 Amp continuous current, standard level gate drive, N-channel enhancement mode MOSFET in LFPAK88 package. NextPowerS3 family using Nexperia’s unique “SchottkyPlus” technology delivers high efficiency and low spiking performance usually...
50 A, logic level N-channel enhancement mode MOSFET in 175 °C LFPAK33 package using advanced TrenchMOS Superjunction technology. This product has been designed and qualified for high efficiency applications operating...
50 A, standard level N-channel enhancement mode MOSFET in 175 °C LFPAK33 package using advanced TrenchMOS Superjunction technology. This product has been designed and qualified for high efficiency applications at...
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ
500 Amp continuous current, standard level gate drive, N-channel enhancement mode MOSFET in LFPAK88 package. NextPowerS3 family using Nexperia’s unique “SchottkyPlus” technology delivers high efficiency and low spiking performance usually...
60 A, logic level N-channel enhancement mode MOSFET in 175 °C LFPAK33 package using advanced TrenchMOS Superjunction technology. This product has been designed and qualified for high efficiency applications at...
60 A, standard level N-channel enhancement mode MOSFET in 175 °C LFPAK33 package using advanced TrenchMOS Superjunction technology. This product has been designed and qualified for high efficiency applications at...
ASFET for Battery System applications, characterized by low RDSon and strong SOA capability for reduced I²R conduction losses. ASFETs deliver high efficiency, reduced heat generation and superior handling of...
ASFET for Battery System applications, characterized by low RDSon and strong SOA capability for reduced I2R conduction losses. ASFETs deliver high efficiency, reduced heat generation and superior...
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. Features and benefits Dual MOSFET Repetitive avalanche rated High reliability LFPAK56D package Copper-clip, solder die attach...
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. Features and benefits Dual MOSFET Repetitive avalanche rated High reliability LFPAK56D package Copper-clip, solder die attach...
Logic level enhancement mode N-channel MOSFET in LFPAK package. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits...
Logic level enhancement mode N-channel MOSFET in LFPAK33 package. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits...
Logic level gate drive N-channel enhancement mode MOSFET in an LFPAK33 package. The NextPowerS3 portfolio, utilising Nexperia’s unique “SchottkyPlus” technology, delivers high efficiency and the low spiking performance usually associated...
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK33 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an...
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK33 package. NextPowerS3 portfolio utilising Nexperia's unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an...
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package optimized for low RDSon. Low IDSS leakage even when hot, high efficiency and high current rated...
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package optimized for low RDSon. Low IDSS leakage even when hot, high efficiency and high current. Rated...
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an...
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia's unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an...
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56E package optimized for low RDSon, low IDSS leakage even when hot, high efficiency and high current. Rated...
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56E package optimized for low RDSon. Low IDSS leakage even when hot, high efficiency and high current rated...
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor...
Logic level N-channel MOSFET in D2PAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features...
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56 package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features...
N-channel enhancement mode ASFET for hotswap with enhanced SOA in LFPAK56E package optimized for low RDSon and strong safe operating area, optimized for hot-swap, inrush and linear-mode applications. Features...
N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology MLPAK33 package (3.3...
N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology Ultra low Q...
N-channel enhancement mode MOSFET in a CCPAK1212 package qualified to 175 °C. Part of Nexperia's Application Specific MOSFETs (ASFETs) for Hotswap and Soft Start. The PSMNR90-80ASE delivers very low R...
NextPower 100 V, enhanced logic level gate drive MOSFET in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package. Features and benefits Logic-level compatible Low Qrr for higher efficiency and...
NextPower 100 V, standard level gate drive MOSFET. Qualified to 175 °C and recommended for industrial and consumer applications. Features and benefits Low Qrr for higher efficiency and lower...
NextPower 80 V, standard level gate drive MOSFET. Qualified to 175 °C and recommended for high power industrial and consumer applications. Features and benefits Low Qrr for higher efficiency...
NPN Darlington transistor in a SOT89 plastic package. PNP complement: PXTA64. Features and benefits High current (max. 500 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications High input impedance...
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 30 V) Applications Pre-amplifiers requiring high input impedance...
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 30 V) Qualified according to AEC-Q101 and recommended...
NPN high-voltage transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PXTA92-Q Features and benefits High breakdown voltage Medium power and flat...
NPN high-voltage transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PXTA92 Features and benefits High breakdown voltage Medium power and flat...
NPN high-voltage transistor in a SOT223 (SC73) Surface-Mounted Device plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 400 V) Applications Telecommunication
NPN high-voltage transistor in a SOT223 (SC73) Surface-Mounted Device plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 400 V) Qualified according to AEC-Q101 and recommended...
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: PZTA92-Q Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Qualified according to...
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: PZTA92 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Applications Telephony and...
NPN switching transistor in a SOT223 plastic package. PNP complement: PZT4403. Features and benefits High current (max. 600 mA) Low voltage. AEC-Q101 qualified Applications Switching and linear amplification in industrial...
NPN switching transistor in a SOT223 plastic package. PNP complement: PZT2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Applications Switching and linear amplification.
NPN switching transistor in a SOT89 plastic package. PNP complement: PXT2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). Applications General purpose switching and linear...
NPN switching transistor in a SOT89 plastic package. PNP complement: PXT4403. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications Switching and linear...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10 PNP/PNP complement: PUMB10 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD12 PNP/PNP complement: PUMB2 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 PNP/PNP complement: PUMB13 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD15 PNP/PNP complement: PUMB15 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD17-Q PNP/PNP complement: PUMB17-Q Features and benefits Built-in bias resistors Simplifies circuit...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD17 PNP/PNP complement: PUMB17 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD18-Q PNP/PNP complement: PUMB18-Q Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD18 PNP/PNP complement: PUMB18 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD20-Q PNP/PNP complement: PUMB20-Q Features and benefits Built-in bias resistors Simplifies circuit...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD20 PNP/PNP complement: PUMB20 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD30-Q PNP/PNP complement: PUMB30-Q Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD30 PNP/PNP complement: PUMB30 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD3 PNP/PNP complement: PUMB11 Features and benefits 100 mA output current capability...
NPN/NPN general-purpose double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. Features and benefits Simplifies circuit design Reduces component count Reduces pick and place costs...
NPN/NPN general-purpose double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. Features and benefits Simplifies circuit design Reduces component count Reduces pick and place costs...
NPN/NPN general-purpose transistor with two independently operating transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Double general-purpose transistor Board-space reduction Very small SMD...
NPN/NPN general-purpose transistor with two independently operating transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Double general-purpose transistor Board-space reduction Very small SMD...
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB3H-Q NPN/PNP complement: PUMD6H-Q Features and benefits 100 mA output current capability...
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB9-Q NPN/PNP complement: PUMD9-Q Features and benefits 100 mA output current capability...
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB9 NPN/PNP complement: PUMD9 Features and benefits 100 mA output current capability...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD14 PNP/PNP complement: PUMB14 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD24 PNP/PNP complement: PUMB24 Features and benefits Built-in bias resistors Simplifies circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD4-Q PNP/PNP complement: PUMB4-Q Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Simplified circuit design Reduces component count Reduces pick and...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10-Q PNP/PNP complement: PUMB10-Q Features and benefits 100 mA output current capability Built-in...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD16-Q PNP/PNP complement: PUMB16-Q Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD16 PNP/PNP complement: PUMB16 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD19 PNP/PNP complement: PUMB19 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD24-Q Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD3-Q PNP/PNP complement: PUMB11-Q Features and benefits 100 mA output current capability Built-in...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD4 PNP/PNP complement: PUMB4 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN resistor-equipped transistors in a very small SOT363 Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB3-Q NPN/NPN complement: PUMD6-Q Features and benefits Built-in bias resistors Simplified circuit design Reduction of...
NPN/NPN resistor-equipped transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB3 NPN/NPN complement: PUMD6 Features and benefits Built-in bias resistors Simplified circuit design Reduction...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH15-Q PNP/PNP complement: PUMB15-Q Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH15 PNP/PNP complement: PUMB15 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH16-Q PNP/PNP complement: PUMB16-Q Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH16 PNP/PNP complement: PUMB16 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH17-Q PNP/PNP complement: PUMB17-Q Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH17 PNP/PNP complement: PUMB17 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH18-Q PNP/PNP complement: PUMB18-Q Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH18 PNP/PNP complement: PUMB18 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH2-Q PNP/PNP complement: PUMB2-Q Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH20-Q PNP/PNP complement: PUMB20-Q Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH20 PNP/PNP complement: PUMB20 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH2 PNP/PNP complement: PUMB2 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH30-Q PNP/PNP complement: PUMB30-Q Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH30 PNP/PNP complement: PUMB30 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH4 PNP/PNP complement: PUMB4 Features and benefits Built-in bias resistors Simplified circuit...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB10-Q NPN/NPN complement: PUMH10-Q Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB10 NPN/NPN complement: PUMH10 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB13 NPN/NPN complement: PUMH13 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB19-Q NPN/NPN complement: PUMH19 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB24 NPN/NPN complement: PUMH24 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs AEC-Q101...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs Qualified...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH1-Q PNP/PNP complement: PUMB1-Q Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH11-Q PNP/PNP complement: PUMB11-Q Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH11 PNP/PNP complement: PUMB11 Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH1 PNP/PNP complement: PUMB1 Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH9-Q PNP/PNP complement: PUMB9-Q Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH9 PNP/PNP complement: PUMB9 Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (TSSOP6) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH7H-Q PNP/PNP complement: PUMB3H-Q Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped Transistor (RET) a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place...
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH7 PNP/PNP complement: PUMB3 Features and benefits Built-in bias resistors Simplifies circuit design...
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB14-Q NPN/NPN complement: PUMH14-Q Features and benefits Built-in bias resistors Simplifies circuit design...
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB14 NPN/NPN complement: PUMH14 Features and benefits Built-in bias resistors Simplifies circuit design...
P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Trench MOSFET technology MLPAK33 package...
P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology MLPAK33 package (3.3...
P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Trench MOSFET technology MLPAK33 package...
P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002-1) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology Thermally efficient package...
P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002-2) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology MLPAK33 package (3.3 x 3.3...
P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits High thermal power dissipation capability Suitable for thermally demanding...
PNP high-voltage transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PXTA42-Q Features and benefits High breakdown voltage Medium power and flat...
PNP high-voltage transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PXTA42 Features and benefits High breakdown voltage Medium power and flat...
PNP high-voltage transistor in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PZTA42-Q Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Qualified...
PNP high-voltage transistor in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PZTA42 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Applications...
PNP switching transistor in a medium power flat lead SOT89 (SC-62/TO-243) Surface-Mounted Device (SMD) plastic package. NPN complement: PXT2222A Features and benefits High current: max. 600 mA Low voltage: max.
PNP switching transistor in a medium power SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Collector-emitter voltage VCEO = 40 V...
PNP switching transistor in a medium power SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PZT4401 Features and benefits High current (max. 600 mA) Low voltage (max. 40...
PNP switching transistor in a SOT223 plastic package. NPN complement: PZT2222A. Features and benefits High current (max. 600 mA) Low voltage (max. 60 V). AEC-Q101 qualified Applications Switching and linear...
PNP switching transistor in a SOT89 plastic package. NPN complement: PXT4401. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications Switching and linear...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10-Q NPN/NPN complement: PUMH10-Q Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10-Q NPN/NPN complement: PUMH10-Q Features and benefits Built-in bias resistors Simplifies circuit...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10 NPN/NPN complement: PUMH10 Features and benefits Built-in bias resistors Simplifies circuit...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD12-Q NPN/NPN complement: PUMH2-Q Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 NPN/NPN complement: PUMH13 Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD15-Q NPN/NPN complement: PUMH15-Q Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD15 NPN/NPN complement: PUMH15 Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD2-Q NPN/NPN complement: PUMH1-Q Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD2 NPN/NPN complement: PUMH1 Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD3 NPN/NPN complement: PUMH11 Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP Complement: PUMD4 NPN/NPN Complement: PUMH4 Features and benefits Built-in bias resistors Simplified circuit...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD9-Q NPN/NPN complement: PUMH9-Q Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD9 NPN/NPN complement: PUMH9 Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistors (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 NPN/NPN complement: PUMH13 Features and benefits 100 mA output current capability...
PNP/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH7H-Q NPN/PNP complement: PUMD6H-Q Features and benefits 100 mA output current capability...
PNP/PNP Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD6-Q NPN/NPN complement: PUMH7-Q Features and benefits Built-in bias resistors Simplifies circuit design...
PNP/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH24 NPN/PNP complement: PUMD24 Features and benefits Built-in bias resistors Simplifies circuit design...
PNP/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD6 NPN/NPN complement: PUMH7 Features and benefits Built-in bias resistors Simplifies circuit design Reduces...
PNP/PNP Resistor-Equipped Transistors (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD3-Q NPN/NPN complement: PUMH11-Q Features and benefits 100 mA output current capability Built-in...
Resistor-equipped PNP transistor with two diodes on one chip in a SOT353 (SC-88A) plastic package. Stabilized output current of between 15 uA and 50 mA by connection of an external...
Standard level N-channel MOSFET in a D2PAK package qualified to 175 °C. Part of Nexperia's "NextPower Live" portfolio, the PSMN7R6-100BSE complements the latest "hot-swap" controllers - robust enough to withstand...
Standard level N-channel MOSFET in a D2PAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.
Standard level N-channel MOSFET in a D2PAK package qualified to 175C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features...
Standard level N-channel MOSFET in D2PAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features...
Standard level N-channel MOSFET in D2PAK package qualified to 175C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and...
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features...
SuperSOA N-channel enhancement mode MOSFET in a D2PAK package qualified to 175 °C. PSMN8R9-100BSE delivers low RDSon and very strong linear-mode (SOA) performance, and complements the latest "hot-swap" controllers...
Three-terminal shunt regulator family with an output voltage range between Vref = 1.24 V and 14 V, to be set by two external resistors. Table 1.Product overview Reference voltage...
Three-terminal shunt regulator family with an output voltage range between Vref = 2.495 V and 36 V, to be set by two external resistors. Table 1.Product overview Reference voltage...
Two independently operating NPN/PNP general-purpose double transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 40...
Two independently operating PNP transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN complement: PUMX1-Q Features and benefits Low current (max. 100 mA) Low voltage (max.
Two independently operating PNP transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN complement: PUMX1 Features and benefits Low current (max. 100 mA) Low voltage (max.
Programmable output voltage up to 14 V Two different reference voltage tolerances: Standard grade: 1.5 % A-Grade: 1 % Low output noise Typical output impedance: 0.1 Ω Sink current capability:...

<< Prev Next >>