PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector-emitter voltage rating of -20 V and a continuous collector current of -2 A. The BCP69-25-Q variant offers a DC current gain (hFE) of 160 to 375 at VCE = -1 V and IC = -500 mA, and is qualified to AEC-Q101 for automotive applications. Power dissipation up to 1.35 W is supported with a 6 cm² collector pad on an FR4 PCB. The device has a junction temperature range of -55 °C to 150 °C and storage temperature range of -65 °C to 150 °C.
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | BCP69-25-QX |
| Product Name | 20 V, 2 A PNP medium power transistors |
| Package Type | SOT223; SOT223 SOT223 |